EN
  • EN
  • DE

STA8090FGB

Part No STA8090FGB
Manufacturer STMicroelectronics
Catalog RF Receivers
Description RF RCVR BEIDOU/GALILEO 99TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Sensitivity -162dBm
Data Rate (Maximum) 12Mbps
Modulation or Protocol BeiDou, Galileo, Glonass, GPS
Applications GPS Receiver
Data Interface I2C, SPI, UART
Memory Size 256kB SRAM
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 1.08V ~ 1.32V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 99-TFBGA
Supplier Device Package 99-TFBGA (5x6)
Part Number Series STA8090
Manufacturer Pack Quantity 364
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803517-STA8090FGB
Ultra Librarian 3D Model Ultra Librarian STA8090FGB CAD Model

Description

Introducing the STA8090FGB from STMicroelectronics

The STA8090FGB is a cutting-edge GNSS (Global Navigation Satellite System) chipset developed by STMicroelectronics, designed to deliver superior location-based services for a wide array of applications. As a global leader in semiconductor solutions, STMicroelectronics ensures that the STA8090FGB stands out with its exceptional performance, accuracy, and low power consumption.

High Precision and Compatibility

The STA8090FGB offers multi-constellation support, including GPS, Glonass, Beidou, and Galileo, providing users with the flexibility to access multiple satellite systems for improved accuracy and reliability. This feature makes it an ideal solution for automotive navigation systems, telematics, and personal navigation devices.

Advanced Technology for Enhanced Performance

Equipped with cutting-edge technology, the STA8090FGB boasts a powerful ARM Cortex-M7 core, enabling sophisticated GNSS processing capabilities and fast time-to-first-fix (TTFF) performance. This ensures that users experience minimal delays in obtaining their location data, which is crucial for dynamic navigation and tracking applications.

Low Power Consumption

Energy efficiency is at the heart of the STA8090FGB design. The chipset is optimized for low power consumption, which is essential for battery-operated devices like handheld GPS units, wearables, and IoT (Internet of Things) devices. With its power-saving features, the STA8090FGB extends the battery life of devices, making it a smart choice for applications where power efficiency is paramount.

Robust and Versatile

The STA8090FGB is designed to perform in challenging environments and is resilient to signal interference, ensuring reliable operation even in urban canyons or under dense foliage. Its versatility makes it suitable for a wide range of market segments, including industrial, consumer, and automotive sectors.

Developer-Friendly Integration

STMicroelectronics provides comprehensive support for developers integrating the STA8090FGB into their products. With a full suite of development tools, software, and documentation, the integration process is streamlined, allowing for a faster time-to-market for devices utilizing this advanced GNSS chipset.

In summary, the STA8090FGB from STMicroelectronics represents a leap forward in GNSS technology, offering unparalleled performance, energy efficiency, and flexibility, making it the ideal core for the next generation of navigation and location-based applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Lowest to $71.1112
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $2.1137
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5624 $62.8120
12+ $10.3077 $123.6924
18+ $9.9856 $179.7408
24+ $9.6634 $231.9216
31+ $9.3413 $289.5803
42+ $8.3749 $351.7458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,440 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess