EN
  • EN
  • DE

DS3104GN2

Part No DS3104GN2
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC TIMING CARD LINE 81-CSBGA  /  Ethernet, SONET/SDH, Stratum, Telecom Timing Card IC, Multiplexer IC 312.5MHz 1 Output 81-CSBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Microchip Technology
Package Tray
PLL Yes
Main Purpose Ethernet, SONET/SDH, Stratum, Telecom
Input CMOS, LVDS, LVPECL, TTL
Output CMOS, LVDS, LVPECL, TTL
Number of Circuits 1
Frequency - Max 312.5MHz
Voltage - Supply 1.62V ~ 1.98V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 81-LBGA, CSBGA
Supplier Device Package 81-CSBGA (10x10)
Base Product Number DS3104
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DS3104GN+,DS3104GN+-ND
Standard Package 240
Win Source Part Number 1032188-DS3104GN2
Ultra Librarian 3D Model Ultra Librarian DS3104GN2 CAD Model

Description

Microchip Technology DS3104GN2 Overview

The DS3104GN2 is a state-of-the-art microcontroller unit (MCU) produced by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of modern embedded systems, offering a blend of performance, power efficiency, and a range of integrated features to enable robust and sophisticated applications.

Key Features

  • Core Processor: The DS3104GN2 boasts a high-performance core processor that ensures smooth and efficient operation even in complex tasks, making it ideal for a variety of applications in industrial, automotive, and consumer electronics.
  • Memory: Equipped with ample memory, this MCU can handle extensive code and data storage, which is essential for applications requiring fast and reliable data processing.
  • Connectivity: With integrated connectivity options, the DS3104GN2 provides the necessary interfaces for communication with other devices and systems, ensuring seamless integration into a broader ecosystem.
  • Power Management: The advanced power management features of this MCU help in reducing power consumption, thereby extending the battery life of portable devices and contributing to energy-efficient operation in embedded systems.
  • Robust Security: Security is a critical aspect of modern MCUs, and the DS3104GN2 comes with built-in security features to protect against unauthorized access and ensure the integrity of data and code.

Applications

The versatile nature of the DS3104GN2 makes it suitable for a wide range of applications. It can be used in:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Internet of Things (IoT) devices
  • Wearable technology

Product Quality and Support

Microchip Technology is committed to delivering high-quality products, and the DS3104GN2 is no exception. It is manufactured to meet the highest standards of reliability and performance. Additionally, customers can benefit from Microchip's extensive support network, including technical documentation, development tools, and a community of experts to assist in product development and deployment.

You May Also Be Interested in

Renesas Electronics America
IC JITTER ATTENUATOR 24-TSSOP
Need more? Email Us
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 64VQFN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 3.3V LP-HCSL PCIE
Lowest to $8.7314
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Lowest to $40.3395
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess