Microchip Technology MCP2003AT-E/SN LIN Transceiver
The MCP2003AT-E/SN from Microchip Technology is a high-performance Local Interconnect Network (LIN) transceiver, designed to facilitate communication in automotive and industrial applications. This transceiver is compliant with the LIN Bus 2.1/2.2/2.3 and SAE J2602 standards, ensuring interoperability with a wide range of LIN systems. It is also compatible with the K-Line ISO 9141 standard, making it a versatile component for various communication protocols.
Key Features:
- Operational Voltage Range: 5.5V to 27V, with the ability to withstand up to 40V of load dump.
- Integrated Voltage Regulator: Provides a stable 5V or 3.3V output for powering external components, with an output current capability of 50mA.
- Robust ESD Protection: Ensures device integrity with Human Body Model (HBM) protection levels of ±15kV on the LIN bus pin and ±8kV on other pins.
- Thermal Shutdown: Offers protection against overheating, enhancing the device's reliability and longevity.
- Low Standby Current: Minimizes power consumption with a typical standby current of 5µA, contributing to energy-efficient designs.
- Wake-up Capability: Supports local and remote wake-up signals, enabling the device to conserve power by entering a low-power mode when not in active communication.
Applications:
The MCP2003AT-E/SN is ideal for a variety of applications that require reliable LIN communication, such as:
- Automotive Networks: Body control modules, door modules, seat control, and intelligent sensors.
- Industrial Automation: Factory automation systems, process control, and robotics.
- Building Automation: HVAC controls, lighting systems, and security systems.
Package and Quality:
This device is offered in an 8-pin SOIC (SN) package, which is suitable for surface-mount technology (SMT) and is RoHS compliant. Microchip Technology ensures high-quality standards, making the MCP2003AT-E/SN a reliable choice for critical communication tasks in harsh environments.