EN
  • EN
  • DE

A3P1000-FG256T

Part No A3P1000-FG256T
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 177 I/O 256FBGA / series Field Programmable Gate Array (FPGA) IC 177 147456 256-LBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series Automotive, AEC-Q100, ProASIC3
Package Tray
Total RAM Bits 147456
Number of I/O 177
Number of Gates 1000000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 256-LBGA
Supplier Device Package 256-FPBGA (17x17)
Base Product Number A3P1000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1192234-A3P1000-FG256T
Ultra Librarian 3D Model Ultra Librarian A3P1000-FG256T CAD Model

Description

Introducing the A3P1000-FG256T from Microchip Technology

The A3P1000-FG256T is a cutting-edge FPGA (Field-Programmable Gate Array) brought to you by Microchip Technology, a leader in the semiconductor industry. This powerful and versatile integrated circuit is designed to meet the ever-growing demands of modern electronics, providing a flexible platform for a variety of applications.

Key Features

  • High Capacity: The A3P1000-FG256T boasts a high logic capacity, making it suitable for complex digital systems.
  • Advanced Technology: Built on a 130nm technological process, this FPGA offers a good balance between performance and power consumption.
  • Configurable Logic: With its reprogrammable logic elements, the device can be tailored to specific needs, allowing for post-deployment updates and optimizations.
  • Abundant I/O Options: Equipped with a generous number of input/output pins, this product ensures versatile connectivity for a wide range of peripherals and interfaces.
  • Security: The A3P1000-FG256T incorporates security features to protect intellectual property and prevent unauthorized access to the device configuration.

Applications

The versatility of the A3P1000-FG256T makes it an ideal choice for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices
  • Defense and aerospace applications

Package and Quality

The A3P1000-FG256T comes in a fine-pitch 256-pin FBGA (Fine Ball Grid Array) package, which offers a compact footprint while allowing for efficient heat dissipation. Microchip Technology ensures that each FPGA meets stringent quality standards for reliability and performance.

Support and Resources

Microchip Technology provides comprehensive support for the A3P1000-FG256T, including detailed datasheets, application notes, and design tools. Customers can also access technical support from Microchip's experienced engineers to accelerate product development and bring their projects to market faster.

Whether you're designing a sophisticated digital system or looking for a reliable FPGA for your next project, the A3P1000-FG256T from Microchip Technology is an excellent choice that combines performance, flexibility, and security.

You May Also Be Interested in

Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.0336 $98.0672
3+ $40.2327 $120.6981
5+ $38.9755 $194.8775
7+ $37.7181 $264.0267
8+ $36.4610 $291.6880
11+ $32.6890 $359.5790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess