EN
  • EN
  • DE

LT3958IUHE

Part No LT3958IUHE
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 3.3A 36QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Cuk, Flyback, SEPIC
Output Type Adjustable
Voltage - Input (Minimum) 5V
Voltage - Input (Maximum) 80V
Min/Fixed Output Voltage 1.6V
Maximum Output Voltage 84V (Switch)
Output Current 3.3A (Switch)
Switching Frequency 100kHz ~ 1MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 36-WFQFN, 28 Leads, Exposed Pad
Supplier Device Package 36-QFN (5x6)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 714988-LT3958IUHE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3958IUHE CAD Model

Description

Introducing the LT3958IUHE from Linear Technology

The LT3958IUHE is a versatile, high-performance DC/DC converter designed by Linear Technology, a brand renowned for its reliable and innovative power management solutions. This advanced component is engineered to cater to a wide array of applications, including automotive, industrial, and telecommunications systems, where efficient and stable power conversion is crucial.

Key Features

  • Wide Input Voltage Range: The LT3958IUHE operates from an input voltage range of 3V to 60V, accommodating a variety of power sources and ensuring flexibility across different system designs.
  • Adjustable and Synchronous Switching Frequency: With a switching frequency that can be programmed between 100kHz to 1MHz or synchronized to an external clock, this converter allows designers to optimize performance for specific applications.
  • High Efficiency: Its high efficiency is achieved through low V<sub>CESAT internal switches, which reduce power loss and improve overall system performance.
  • Multiple Topologies: The device supports boost, SEPIC, and inverting topologies, providing a versatile solution for generating the required output voltage levels.
  • Integrated Fault Protection: The LT3958IUHE includes under-voltage lockout, thermal shutdown, and frequency foldback features to protect the system under abnormal operating conditions.

Robust and Reliable Design

The LT3958IUHE is housed in a 36-lead QFN package, ensuring a compact footprint while maintaining robustness and reliability. Its thermally efficient design allows for operation in harsh environments, with a temperature range of -40°C to +125°C. The device's high level of integration reduces the need for external components, simplifying the design and reducing overall system cost.

Applications

Due to its versatile nature, the LT3958IUHE is an excellent choice for a variety of demanding applications. It is particularly well-suited for LED drivers, battery-powered systems, and power supplies that require a high step-up or step-down ratio. Its ability to handle high input voltages also makes it ideal for automotive applications, where it can operate directly from a car's electrical system.

In conclusion, the LT3958IUHE from Linear Technology is a powerful, flexible, and efficient solution for your DC/DC conversion needs, offering the performance and reliability expected from a leader in power management technology.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9769 $51.9076
10+ $10.6478 $106.4780
15+ $10.3150 $154.7250
21+ $9.9823 $209.6283
26+ $9.6495 $250.8870
35+ $8.6513 $302.7955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,982 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess