EN
  • EN
  • DE

MCP1501T-25E/SN

Part No MCP1501T-25E/SN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8SOIC / Series Voltage Reference IC Fixed 2.5V V ±0.1% 20 mA 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Microchip Technology
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 20 mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Voltage - Input 2.7V ~ 5.5V
Current - Supply 550µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP1501
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1501T-25E/SNCT,MCP1501T-25E/SNDKR,MCP1501T-25E/SN-ND,MCP1501T-25E/SNTR
Standard Package 3,300
Win Source Part Number 1320433-MCP1501T-25E/SN
Ultra Librarian 3D Model Ultra Librarian MCP1501T-25E/SN CAD Model

Description

Microchip Technology's MCP1501T-25E/SN Precision Voltage Reference

The MCP1501T-25E/SN is a high-precision voltage reference module designed and manufactured by Microchip Technology. This component is engineered to offer both stability and accuracy for applications that require a precise voltage calibration point. It is especially suitable for high-end industrial and consumer products where the precision of analog signals is critical.

This device provides a fixed output voltage of 2.5V with an impressive initial accuracy of ±0.1%. The MCP1501T-25E/SN is characterized for the extended temperature range, making it reliable over a wide range of operating conditions. Its temperature drift is a low 15 ppm/°C, which ensures a stable output despite temperature variations, a crucial feature for applications that operate in environments with fluctuating temperatures.

With a low supply voltage range from 2.7V to 5.5V, the MCP1501T-25E/SN is versatile for various circuits and power conditions. Additionally, it boasts a low quiescent current of 210 µA, making it an energy-efficient choice for battery-operated devices.

The device comes in a compact 8-pin SOIC (SN) package, which is a standard footprint that is easy to integrate into a wide range of electronic systems. Its small size and surface-mount form factor make it ideal for space-constrained applications.

Key applications for the MCP1501T-25E/SN include but are not limited to high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), precision instrumentation, battery-powered and portable devices, and any system that requires a stable reference voltage.

Overall, the MCP1501T-25E/SN stands out as a robust, high-performance voltage reference that can significantly enhance the accuracy and stability of electronic systems. Its combination of precision, low power consumption, and small footprint make it a top choice for designers looking to improve the performance of their advanced applications.

For detailed specifications, application circuits, and additional information, customers are encouraged to refer to the official datasheet provided by Microchip Technology.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% SOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA SOT-23-6
Lowest to $1.1591
Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $29.5100
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.08% SOT23-3 / Series Voltage Reference IC Fixed 3V V ±0.08% 7 mA SOT-23-3
Lowest to $5.8417
Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to $16.2350
Analog Devices Inc.
IC VREF SERIES 0.05% TSOT23-6 / Series Voltage Reference IC Fixed 1.25V V ±0.05% 5 mA TSOT-23-6
Lowest to $10.5880
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Lowest to $4.2891
Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to $22.3723

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2585 $50.3400
100+ $1.0326 $103.2600
150+ $1.0004 $150.0600
210+ $0.9681 $203.3010
270+ $0.9358 $252.6660
360+ $0.8390 $302.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,260 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess