EN
  • EN
  • DE

CAT1025JI-30

Part No CAT1025JI-30
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Supervisory Circuits with I2C Serial 2k-bit CMOS EEPROM and Manual Reset / Processor Supervisor 1 Active High/Active Low/Open Drain 8-Pin SOIC N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer ON Semiconductor
Win Source Part Number 239547-CAT1025JI-30
Popularity Medium
Supply and Demand Status Limited
Family Name CAT1025
Introduction Date September 25, 2003
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CAT1025JI-30 CAD Model

Description

ON Semiconductor CAT1025JI-30 Product Overview

The CAT1025JI-30 is a high-performance, serially accessible digital EEPROM device from ON Semiconductor, designed to meet the demanding requirements of modern digital circuits. This product is particularly well-suited for applications that require reliable and durable non-volatile memory storage with a convenient serial interface.

Key Features

  • Memory Size: The CAT1025JI-30 offers 1024 bits of EEPROM memory, organized as 128 bytes, ensuring ample space for storing configuration data, calibration constants, or small application parameters.
  • Write Protection: It features hardware and software write protection, including a write protect pin and write disable instructions for both hardware and software data protection.
  • Low Power Consumption: The device is optimized for low-power consumption, making it ideal for battery-operated and power-sensitive applications.
  • High-Speed Operation: It supports fast serial I2C bus with speeds up to 400 kHz, allowing for quick data access and efficient communication with microcontrollers and other digital systems.
  • Wide Operating Voltage: The CAT1025JI-30 operates across a wide voltage range of 2.5V to 6.0V, offering flexibility for different system voltages and ensuring compatibility with both 5V and 3.3V logic levels.
  • Industrial Temperature Range: The device is designed to perform reliably in extreme conditions, with an industrial temperature range of -40°C to +85°C.
  • Robust Endurance: It boasts a high endurance of 1,000,000 program/erase cycles and a data retention of 100 years, demonstrating its capability to retain data over extended periods.

Applications

The CAT1025JI-30 is versatile and can be used in a wide array of applications. Common uses include:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems
  • Telecommunication Infrastructure

Package and Quality

ON Semiconductor provides the CAT1025JI-30 in a convenient 8-lead SOIC package, ensuring easy integration into various circuit designs. The product adheres to strict quality standards, offering reliability and performance that ON Semiconductor customers have come to expect.

In conclusion, the CAT1025JI-30 from ON Semiconductor is a robust and reliable EEPROM solution, perfect for applications requiring a non-volatile memory with a serial interface, low power consumption, and a broad operating voltage range.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess