EN
  • EN
  • DE

ATA3741P2-TGSY

Part No ATA3741P2-TGSY
Manufacturer Microchip Technology
Catalog RF Receivers
Description RF RX ASK/FSK 300-450MHZ 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features series RF Receiver ASK, FSK 300MHz ~ 450MHz -108dBm 10kBaud PCB, Surface Mount 20-SOIC
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862232-ATA3741P2-TGSY
Ultra Librarian 3D Model Ultra Librarian ATA3741P2-TGSY CAD Model

Description

The Microchip Technology ATA3741P2-TGSY is a series RF Receiver with ASK and FSK modulation.

  • Modulation: ASK and FSK
  • Frequency Range: 300MHz to 450MHz
  • Sensitivity: -108dBm
  • Package: 20-SOIC (0.295", 7.50mm Width)
  • Mounting: PCB Surface Mounting
  • Family: ATA3741P2
  • Category: RF/IF and RFID
  • ECCN: EAR99
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Sierra Wireless
RX TXRX MOD BLUETOOTH CAST SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 868MHZ 20SSO / series RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534
Texas Instruments
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Lowest to $23.2836
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4860 $66.4020
15+ $7.7835 $116.7525
23+ $7.5410 $173.4430
32+ $7.2973 $233.5136
41+ $7.0547 $289.2427
55+ $6.3248 $347.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess