Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Inverting, Non-Inverting
Rise and Fall Time 25ns, 25ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1074719-MCP14E11T-E/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP14E11T-E/SN CAD Model

Description

Microchip Technology MCP14E11T-E/SN Motor Driver

The MCP14E11T-E/SN is a high-performance motor driver integrated circuit (IC) produced by Microchip Technology, a leading manufacturer of microcontroller, mixed-signal, analog, and Flash-IP solutions. This IC is designed to deliver precision and power for a wide range of motor control applications, making it an ideal choice for designers seeking to develop efficient and reliable products.

Constructed with advanced technology, the MCP14E11T-E/SN provides a robust solution for driving brushless DC motors, stepper motors, and other types of motors that require precise control. Its compact SOIC-8 package makes it suitable for space-constrained applications while still offering the necessary functionality to drive motors with efficiency and accuracy.

Key Features:

  • High Output Current: The driver is capable of delivering an output current up to 3A, enabling it to drive a wide range of motors.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 4.5V to 18V, providing flexibility in various supply voltage scenarios.
  • Low Shoot-Through Current: The device has been designed to minimize shoot-through current, enhancing performance and reliability.
  • Fast Propagation Delays: With fast propagation delays, the MCP14E11T-E/SN can handle high-frequency operations, which is critical for precise motor control.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures that the device is protected from overheating, contributing to the safety and longevity of the application.
  • Active-High Enable Input: This feature allows for better control of the motor driver, providing an easy means to enable or disable the device as needed.

The MCP14E11T-E/SN is also characterized by its robustness and durability, with features such as under-voltage lockout and over-temperature protection. These features safeguard the motor driver against common issues that can arise in challenging environments.

Whether you're designing industrial automation systems, consumer electronics, automotive applications, or robotics, the MCP14E11T-E/SN from Microchip Technology offers a reliable and efficient solution for your motor driving needs. Its combination of performance, compact size, and protective features makes it a versatile component in any motor control design.

You May Also Be Interested in

ON Semiconductor
IC MOSFET DVR DUAL BOOT 10MSOP
Need more? Email Us
ECAD model for ADP3415LRM-REEL
Infineon Technologies
HALF-BRIDGE DRIVER | IC HALF BRIDGE DRIVER 14-SOIC
Need more? Email Us
ECAD model for IRS21094SPBF
Texas Instruments
High Voltage 1A Peak Half Bridge Gate Driver | IC GATE DRIVER HALF 1A 8WSON
Lowest to $1.3296
ECAD model for LM5109BSDX
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.4364
ECAD model for UCC27710DR
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.7040
ECAD model for TC1411NVOA713
Analog Devices Inc.
DUAL BOOTSTRAPPED MOSFET DRIVER / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.5314
ECAD model for ADP3414JR
Diodes Incorporated
IC SYNCH MOSFET CNTRLR 4A 8SO
Lowest to $1.7728
ECAD model for ZXGD3101N8TC
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR QUAD HISIDE MOSFET 18-DIP
Need more? Email Us
ECAD model for MAX620CPN
Texas Instruments
LM5111 Dual 5A Compound Gate Driver | IC MOSFET DRIVER DUAL 5A 8-EMSOP
Lowest to $2.2568
ECAD model for LM5111-2MY

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention