Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F4
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 168MHz
Connectivity CAN, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 140
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 176-LQFP
Manufacturer Homepage www.st.com
Win Source Part Number 756943-STM32F417IGT6
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F417IG
Introduction Date September 15, 2011
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM32F417IGT6 CAD Model

Description

The STM32F417IGT6 is a high-performance microcontroller from STMicroelectronics, which is part of their STM32F4 series renowned for its advanced ARM Cortex-M4 core. This microcontroller offers an ideal solution for embedded applications requiring intense CPU activity, real-time capabilities, digital signal processing, and low-power operation.

Key Features

  • Core: ARM Cortex-M4 with DSP and FPU instructions, running at a frequency of up to 168 MHz.
  • Memory: 1MB of Flash memory and 192+4KB of SRAM, providing ample space for complex applications and data storage.
  • Communication Peripherals: Multiple communication interfaces including 3x I2C, 3x SPI, 4x USART, 2x UART, 2x CAN, and 1x SAI (Serial Audio Interface).
  • High-Speed Connectivity: USB OTG HS (High Speed) and FS (Full Speed) with dedicated DMA, Ethernet, and an 8 to 14-bit parallel camera interface.
  • Advanced Analog: 3x 12-bit ADCs, 2x DACs, and internal voltage reference for accurate analog signal management.
  • Timers: Advanced-control timers, general-purpose timers, basic timers, and a SysTick timer, all contributing to precise timing and control operations.
  • Direct Memory Access: 16-stream DMA controller that enhances data transfer efficiency with minimal CPU loading.
  • Security: Features including a Memory Protection Unit (MPU), a Cryptographic acceleration cell, and a True Random Number Generator (TRNG) for enhanced security.
  • Debugging: Integrated debugging and programming features with Serial Wire Debug (SWD) and JTAG interfaces.
  • Power Efficiency: Multiple power modes including a low-power run mode, sleep mode, and a standby mode with a battery backup.

Applications

The STM32F417IGT6 excels in a variety of applications that require high computational power and sophisticated real-time operations. It is widely used in industrial control systems, medical equipment, complex IoT devices, and advanced communication systems. Its robust feature set also makes it suitable for applications in motor control, power management, and embedded audio applications.

With its extensive set of peripherals, connectivity options, and powerful processing capabilities, the STM32F417IGT6 is a versatile choice for designers looking to develop advanced and reliable embedded systems.

You May Also Be Interested in

NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.6851
ECAD model for FS32K118LAT0MLFT
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7467 $65.4934
4+ $26.8691 $107.4764
6+ $26.0294 $156.1764
8+ $25.1898 $201.5184
11+ $24.3501 $267.8511
14+ $21.8311 $305.6354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 330 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention