EN
  • EN
  • DE

UCC27200D

Part No UCC27200D
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description 120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | IC DVR HIGH/LOW SIDE 3A 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 8V ~ 17V
Logic Voltage - VIL, VIH 3V, 8V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 120V
Rise / Fall Time 8ns, 7ns
Temperature Range - Operating -40°C ~ 140°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UCC27200
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1276116-UCC27200D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC27200D CAD Model

Description

The UCC27200D by Texas Instruments is a robust, high-frequency, high-side and low-side driver designed for high-power, high-efficiency applications. It is engineered to drive both the high-side and low-side N-Channel MOSFETs in a synchronous buck or a half-bridge configuration. With its wide range of features, this driver is an excellent choice for a variety of demanding applications, including but not limited to switch mode power supplies, motor controllers, and DC-DC converters.

Key Features:

  • High-Voltage Capability: The UCC27200D is capable of operating at up to 120V, making it suitable for high-voltage applications.
  • High Current Drive: It can deliver up to 3A of peak output current, ensuring powerful driving capabilities for a wide range of MOSFETs.
  • Independent Inputs: Separate high and low driver inputs provide design flexibility and the ability to implement advanced control schemes.
  • Fast Propagation Delays: With propagation delays typically under 25ns, the UCC27200D enables high-speed operation, which is critical for reducing switching losses and improving efficiency.
  • Bootstrap Operation: The integrated high-side bootstrap diode reduces external part count and simplifies the power supply design.
  • Under-Voltage Lockout (UVLO): Ensures that the driver operates only when the supply voltage is sufficient, protecting the MOSFETs from insufficient gate drive.
  • Robust Design: Features such as cross-conduction prevention and thermal shutdown protect against fault conditions.

Applications:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Units
  • Inverters
  • Class-D Audio Amplifiers

The UCC27200D is offered in an 8-pin SOIC package, making it compact and easy to integrate into existing designs. Its robust design and comprehensive feature set ensure that it can meet the requirements of the most demanding power management tasks. With Texas Instruments' reputation for quality and reliability, the UCC27200D is an excellent choice for your next high-performance power conversion project.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3652 $54.6080
90+ $1.1202 $100.8180
140+ $1.0852 $151.9280
195+ $1.0502 $204.7890
250+ $1.0152 $253.8000
330+ $0.9102 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,312 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess