EN
  • EN
  • DE

MC34064DM-TR

Part No MC34064DM-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Volt Supervisor Detect 5V 8-Pin SOIC T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Maximum Operating Temperature 70 °C
Max Reset Threshold Voltage 4.7 V
Max Supply Current 500 µA
Max Supply Voltage 6.5 V
Min Operating Temperature 0 °C
Min Reset Threshold Voltage 4.5 V
Min Supply Voltage 1 V
Mount Surface Mount
RoHS Non-Compliant
Type Voltage Detector
Watchdog Timer No
Win Source Part Number 981065-MC34064DM-TR
Categories PMIC - Supervisors
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC34064DM-TR CAD Model

Description

Microchip Technology's MC34064DM-TR: An Under-Voltage Sensing Circuit

The MC34064DM-TR is a sophisticated under-voltage sensing integrated circuit (IC) designed and manufactured by Microchip Technology. This compact and efficient component is specifically engineered to monitor the supply voltage of digital systems, ensuring that the system operates reliably within its voltage specifications. Its primary function is to trigger a reset in microcontrollers, microprocessors, and other digital systems when the supply voltage drops below a predetermined threshold, thereby protecting the system from low voltage conditions that can lead to erratic operation or damage.

This device is housed in a small SOIC-8 package, making it an excellent choice for space-constrained applications. The MC34064DM-TR is characterized by its low power consumption, which is crucial for battery-operated devices where energy efficiency is paramount. This feature extends the battery life and contributes to the overall sustainability of the system it's incorporated into.

One of the key attributes of the MC34064DM-TR is its precision voltage sensing capability. It has a typical threshold voltage of 4.55V, which is highly accurate for ensuring that devices operate within safe voltage levels. The hysteresis built into the voltage threshold helps to prevent false triggering due to minor voltage fluctuations, thus providing a stable and reliable reset signal.

Moreover, the MC34064DM-TR offers a low threshold voltage option, which is particularly useful in low-voltage applications. This versatility makes it an ideal component for a wide range of products, from consumer electronics to automotive systems, where consistent performance and protection against under-voltage conditions are essential.

The device also features an open-drain output, which allows for easy interfacing with other components within a system. This output configuration enables the MC34064DM-TR to be used in a variety of circuit topologies without the need for additional interfacing components.

In summary, the MC34064DM-TR from Microchip Technology is a reliable and efficient solution for under-voltage detection and system protection. Its precision sensing, low power consumption, and versatile package make it a valuable component for any design that requires voltage monitoring to safeguard the integrity and performance of electronic systems.

You May Also Be Interested in

Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3448 $58.6160
410+ $0.2830 $116.0300
635+ $0.2741 $174.0535
875+ $0.2653 $232.1375
1,130+ $0.2564 $289.7320
1,510+ $0.2298 $346.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess