EN
  • EN
  • DE

SY100E417JC

Part No SY100E417JC
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description QUINT LVPECL-TO-PECL OR PECL-TO-LVPECL TRANSLATOR | IC TRNSLTR BIDIRECTIONAL 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Translator Type Mixed Signal
Channel Type Bidirectional
Channels per Circuit 5
Input Signal LVPECL, PECL
Output Signal PECL, LVPECL
Output Type Differential
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 100E417
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1262809-SY100E417JC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100E417JC CAD Model

Description

Product Overview

The SY100E417JC is a high-performance, integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product falls under Microchip's family of high-speed, low-power logic devices and is specifically crafted to meet the rigorous demands of high-speed data communication systems.

Key Features

  • Quad Differential Line Receiver: The SY100E417JC features four differential line receivers, which make it ideal for converting differential signals to single-ended outputs, ensuring signal integrity even in environments with high electrical noise.
  • High-Speed Performance: This device can handle data rates exceeding 3.0Gbps, making it suitable for high-speed data transmission applications, including backplane interfacing, clock distribution, and high-speed serial communication.
  • Low Power Consumption: Designed with power efficiency in mind, the SY100E417JC operates with minimal power dissipation, which is crucial for maintaining the thermal integrity of densely packed electronic systems.
  • Voltage Flexibility: The IC operates over a wide voltage range, accommodating various system power supplies and enabling integration into diverse hardware environments.
  • Temperature Range: It is built to perform reliably across an extended industrial temperature range, ensuring consistent operation under varying thermal conditions.
  • Package Options: The SY100E417JC is available in a 28-lead PLCC package, providing a compact footprint for space-constrained applications.
  • Compatibility: It is compatible with ECLinPS and ECLinPS Lite levels, allowing for seamless integration with existing ECL systems or for upgrading legacy systems with improved performance.

Applications

The SY100E417JC is designed for use in applications that require high-speed data processing and communication. It is particularly well-suited for:

  • Telecommunications infrastructure
  • Data center networking equipment
  • High-speed data acquisition systems
  • Test and measurement instrumentation
  • High-frequency trading platforms

With its robust feature set and Microchip Technology's reputation for quality and reliability, the SY100E417JC is a versatile component that can enhance the performance and efficiency of a wide range of high-speed data systems.

You May Also Be Interested in

Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8309 $59.4489
50+ $2.3227 $116.1350
78+ $2.2499 $175.4922
107+ $2.1772 $232.9604
138+ $2.1056 $290.5728
184+ $1.8873 $347.2632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess