EN
  • EN
  • DE

LPC47U332

Part No LPC47U332
Manufacturer Microchip Technology
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Microchip Technology
Win Source Part Number 300643-LPC47U332
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC47U332 CAD Model

Description

Microchip Technology's LPC47U332 Product Overview

The LPC47U332 from Microchip Technology is a highly integrated, power-efficient USB 2.0 hub controller designed for seamless integration into a variety of USB-enabled devices. This advanced product is a testament to Microchip's commitment to providing innovative solutions that meet the ever-evolving demands of the technology industry.

At the core of the LPC47U332 lies a robust feature set designed to deliver exceptional performance and flexibility. With support for up to three downstream ports, this hub controller is perfect for expanding USB capabilities in desktop and notebook PCs, docking stations, monitors, and other multimedia devices. Its compact design makes it an ideal choice for space-constrained applications, without compromising on functionality.

The device is engineered to handle high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data traffic efficiently, ensuring seamless operation for a variety of USB peripherals such as keyboards, mice, printers, and external storage devices. The LPC47U332 also incorporates multiple integrated features that enhance its performance, including over-current protection and individual port power control, which contribute to the safe and reliable operation of connected devices.

For developers and system integrators, the LPC47U332 offers ease of implementation with its built-in USB transceivers and serial EEPROM interface for flexible configuration. The controller's support for bus-powered and self-powered modes provides additional versatility, allowing for use in a wide range of system configurations.

With its adherence to USB 2.0 specifications, the LPC47U332 ensures compatibility with existing and future USB devices, guaranteeing a forward-thinking solution for USB connectivity. This product is a prime example of Microchip Technology's dedication to delivering high-quality, reliable components that drive innovation across the electronics industry.

In summary, the LPC47U332 USB 2.0 hub controller is a sophisticated, highly-integrated component that offers an optimal blend of performance, power efficiency, and versatility, making it an excellent choice for expanding USB capabilities in a multitude of electronic devices.

You May Also Be Interested in

NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess