EN
  • EN
  • DE

LPC47M133-NC

Part No LPC47M133-NC
Manufacturer Microchip Technology
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Microchip Technology
Win Source Part Number 300609-LPC47M133-NC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC47M133-NC CAD Model

Description

Product Overview: LPC47M133-NC from Microchip Technology

The LPC47M133-NC is a versatile and powerful I/O Controller Interface (IO) chip designed by Microchip Technology. This product is part of Microchip's extensive range of integrated circuits and is engineered to provide an efficient interface solution for managing the communication between a system's central processing unit (CPU) and its peripheral devices.

Key Features

  • Advanced Interface Support: The LPC47M133-NC supports the Low Pin Count (LPC) interface, which is a standardized bus used in legacy-free PCs for connecting low-bandwidth devices to the CPU, such as boot ROMs and Super I/O devices.
  • Super I/O Capabilities: It integrates multiple I/O functions, including a floppy disk drive controller, parallel port, serial ports, and keyboard/mouse controllers, making it a comprehensive solution for embedded systems and motherboards.
  • Enhanced Power Management: The chip comes with built-in power management features that help in reducing overall system power consumption, which is crucial for creating energy-efficient designs.
  • Compatibility: The LPC47M133-NC is designed to be compatible with a wide range of microprocessors and chipsets, ensuring a broad application scope and flexibility in system design.

Applications

The versatility of the LPC47M133-NC makes it suitable for a diverse array of applications. It is commonly used in desktop and notebook PCs, servers, embedded systems, and industrial PCs where reliable I/O interfacing is required. Its integration of multiple legacy I/O devices also makes it ideal for use in systems where board space is at a premium.

Quality and Reliability

As with all Microchip products, the LPC47M133-NC is manufactured to the highest quality standards. It is designed to meet the rigorous demands of modern electronics, ensuring both reliability and performance. Microchip's commitment to quality means that customers can depend on the LPC47M133-NC for their critical applications.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9794 $65.8764
13+ $9.0090 $117.1170
20+ $8.7272 $174.5440
28+ $8.4454 $236.4712
36+ $8.1647 $293.9292
48+ $7.3192 $351.3216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess