Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Microchip Technology
Series *
Package Tube
Product Status Active
Base Product Number APT30
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 911636-APT30GT60BRDG
Ultra Librarian 3D Model Ultra Librarian APT30GT60BRDG CAD Model

Description

Product Overview: APT30GT60BRDG - Microchip Technology

The APT30GT60BRDG is a state-of-the-art power semiconductor device from Microchip Technology, specifically designed to meet the high efficiency and reliability demands of modern power electronic applications. This advanced power transistor is a member of Microchip's extensive IGBT (Insulated Gate Bipolar Transistor) product line, which combines the simple gate-drive characteristics of MOSFETs with the high-current and low-saturation-voltage capability of bipolar transistors.

Key Features:

  • High Voltage Capacity: The APT30GT60BRDG is capable of handling up to 600V, making it suitable for a wide range of high-voltage applications.
  • High Current Rating: This IGBT is designed to conduct large currents, which is essential for applications requiring high power density.
  • Low On-Resistance: The device has a very low on-resistance, which translates to reduced conduction losses and improved overall efficiency.
  • Fast Switching Speed: With its fast switching capabilities, the APT30GT60BRDG can operate at higher frequencies, which is beneficial for reducing the size of passive components and improving power density.
  • Robust Thermal Performance: The IGBT's package is designed to offer excellent thermal performance, ensuring reliability even under high temperature operating conditions.

Applications:

The APT30GT60BRDG is highly versatile and can be used in a variety of applications such as:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Inductive Heating
  • Welding Equipment

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability, and the APT30GT60BRDG is no exception. It is manufactured to the highest standards to ensure stable performance over its lifetime and is subjected to rigorous testing to guarantee its endurance in even the most demanding situations.

Conclusion:

With its combination of high voltage and current capabilities, low on-resistance, fast switching, and robust thermal performance, the APT30GT60BRDG from Microchip Technology represents a highly efficient solution for power management challenges. Whether for industrial, commercial, or high-tech applications, this IGBT can help improve system performance while reducing energy consumption and size.

You May Also Be Interested in

Omron
LIC MACHINE V MACHINE V UNLOCK
Need more? Email Us
ECAD model for LIC-0700-325
Omron
CONN TRM BLCK 3.5MM 2P SCREW
Need more? Email Us
ECAD model for 09229-000L
Omron
0.3MCCD(SONY)1/2 MONOPOCL
Need more? Email Us
ECAD model for STC-MB32PCL
Panasonic
AM-1805CA
Need more? Email Us
ECAD model for AM-1805CA
KAZ
Eaton Bussmann
ACTUATOR DEVICE
Need more? Email Us
ECAD model for KAZ
Omron
ZW PEN HD 10MM 2M CBL
Need more? Email Us
ECAD model for ZW-SP5010 2M
Omron
M9 FLANGE 12MM STRK STRAIGHT
Need more? Email Us
ECAD model for E9NC-TH12SF 2M
Omron
HF FLOURECENT LINE LIGHT13,8W
Need more? Email Us
ECAD model for SNY-13208P1KDD
Omron
PWR/EARTH MON DEVNET RS485
Need more? Email Us
ECAD model for KE1-DRT-FLK

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention