Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Number of I/O 8
Interface SPI
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 25mA
Clock Frequency 10MHz
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 1221018-MCP23S08T-E/SO
Manufacturer Homepage www.microchip.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP23S08
Introduction Date December 16, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP23S08T-E/SO CAD Model

Description

Microchip Technology's MCP23S08T-E/SO: An Introduction

The MCP23S08T-E/SO is a versatile 8-bit I/O expander from Microchip Technology, designed to provide additional input/output ports for microcontroller-based systems. This particular component is part of the MCP23S08 series, which operates through the SPI interface, allowing users to easily expand their I/O capabilities without the need for complex wiring or additional microcontrollers.

Key Features

  • Interface: The device uses the industry-standard Serial Peripheral Interface (SPI) for communication, which supports high-speed data transfer and is compatible with most microcontrollers.
  • I/O Ports: It offers 8 I/O ports that can be individually configured as either an input or an output, providing flexibility for a wide range of applications.
  • Configurable Polarity: The MCP23S08T-E/SO allows users to configure the polarity of the input port data, enhancing its adaptability to different logic levels.
  • Interrupt Output: An interrupt output can be configured to alert the host microcontroller of changes on the input pins, thereby reducing the need for constant polling.
  • Addressing: Up to four devices can share the same SPI bus thanks to three hardware address pins, making it possible to add up to 32 additional I/Os.

Applications

The MCP23S08T-E/SO is suitable for a variety of applications across different sectors, including:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive applications
  • Robotics

Package and Temperature Range

This device comes in a small-outline SOIC (SO) package, making it a compact solution for space-constrained applications. It is designed to operate over the industrial temperature range, ensuring reliable performance under extreme conditions.

Conclusion

Microchip Technology's MCP23S08T-E/SO is a highly integrated I/O expander that offers a simple, cost-effective way to add more I/Os to a microcontroller system. Its SPI interface, configurable I/Os, and additional features like interrupt output make it an excellent choice for designers looking to enhance their system's capabilities without significant redesign or increased complexity.

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER I2C 8BIT 16TSSOP
Lowest to $1.6360
ECAD model for TCA9554DBQR
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $3.2501
ECAD model for XRA1200PIG16TR-F
Maxim Integrated
IC XPNDR 100KHZ 2-WIRE 16QSOP
Lowest to $4.3879
ECAD model for MAX1609EEE+T
Texas Instruments
IC GPIO EXPANDER 16DSBGA
Lowest to $5.9115
ECAD model for LM8335TLE/NOPB
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $13.6229
ECAD model for LPC47M292-NR
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
ECAD model for CAT9555HV6I
SMSC Corporation
LPC SUPER I/O WITH HARDWARE MONI / I/O Expander
Need more? Email Us
ECAD model for LPC47M997-NR
Infineon Technologies
IC XPNDR 100KHZ I2C 28SSOP
Lowest to $9.1272
ECAD model for CY8C9520A-24PVXI
Texas Instruments
IC I/O EXPANDER I2C 8BIT 16-SOIC
Lowest to $2.6391
ECAD model for TCA9554ADWT

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3637 $52.0014
52+ $1.9394 $100.8488
80+ $1.8788 $150.3040
110+ $1.8182 $200.0020
143+ $1.7576 $251.3368
191+ $1.5758 $300.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33,000 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention