EN
  • EN
  • DE

ATA6613-EK

Part No ATA6613-EK
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD DEMO LIN-MCM FOR ATA6613  /  ATA6613 LIN + MCU Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Box
Type Interface
Function LIN + MCU
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ATA6613
Primary Attributes LIN-SBC (System-Basis-Chip) Transceiver, LIN 2.0, Voltage Regulator, Window Watchdog
Supplied Contents Board(s)
Base Product Number ATA6613
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Standard Package 1
Win Source Part Number 1046736-ATA6613-EK
Ultra Librarian 3D Model Ultra Librarian ATA6613-EK CAD Model

Description

Microchip Technology ATA6613-EK Evaluation Kit

The ATA6613-EK is an evaluation kit from Microchip Technology, specifically designed for developers and engineers who are looking to explore the capabilities of the ATA6613 CAN (Controller Area Network) transceiver. This kit is an excellent resource for those working on automotive or industrial applications where robust communication is pivotal.

The ATA6613 transceiver is a standout component, known for its high-speed operation and reliability in harsh environments. It is compliant with the ISO 11898 standard, ensuring compatibility with industrial CAN networks. The evaluation kit is designed to showcase the transceiver’s features, such as its low-power mode with remote wake-up capability, which is particularly useful for automotive networks where power consumption is a critical parameter.

The evaluation kit includes an ATA6613 chip mounted on a small PCB, which can be easily integrated into existing systems for testing purposes. It also comes with a comprehensive user guide that provides detailed instructions on how to set up the kit and begin interfacing with CAN networks. Additionally, the kit may include software examples and a suite of diagnostic tools to assist in the development process.

The ATA6613-EK is equipped with various connectors and interfaces, making it a versatile tool for interfacing with different microcontrollers and development boards. This ensures that developers can quickly prototype and test their designs without the need for extensive hardware modifications.

Microchip Technology provides excellent support for the ATA6613-EK, including access to their technical support team, online resources, and community forums. This ensures that users of the evaluation kit can overcome any technical challenges and accelerate their product development cycle.

In summary, the ATA6613-EK evaluation kit is an indispensable tool for professionals who demand high-performance CAN communication in their projects. It offers a practical and efficient way to evaluate the ATA6613 transceiver and is backed by the quality and support that Microchip Technology is known for.

You May Also Be Interested in

STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess