EN
  • EN
  • DE

LPC47M102S-MS

Part No LPC47M102S-MS
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 100QFP / Interface 100-QFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Interface LPC
Voltage - Supply 3.3V
Package / Case 100-BQFP
Supplier Device Package 100-QFP (14x20)
Mounting Type Surface Mount
Base Product Number LPC47M102
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 189903-LPC47M102S-MS
Ultra Librarian 3D Model Ultra Librarian LPC47M102S-MS CAD Model

Description

Microchip Technology LPC47M102S-MS Product Overview

The LPC47M102S-MS, from Microchip Technology, is a highly integrated input/output (I/O) controller designed to address the needs of embedded and industrial computing platforms. This versatile device is part of Microchip's extensive range of I/O controllers, known for their reliability, performance, and integration capabilities.

Key Features

  • Advanced Interface Support: The LPC47M102S-MS incorporates a Low Pin Count (LPC) interface, which is optimized for communication with the CPU. This interface is designed to reduce the number of pins required, which simplifies board layouts and reduces costs.
  • Enhanced System Management: It includes built-in support for system management functions, such as fan control, temperature monitoring, and hardware monitoring, which are essential for maintaining system stability and performance.
  • Legacy Device Integration: The device provides support for legacy peripherals including serial ports, parallel ports, and floppy disk drives, ensuring compatibility with a wide range of existing hardware.
  • Flexible Configuration: The LPC47M102S-MS offers multiple configuration options, allowing designers to tailor the device to their specific requirements. This flexibility ensures that the controller can adapt to a variety of system configurations.

Applications

The LPC47M102S-MS is ideal for use in a variety of computing environments, including industrial PCs, embedded systems, and point-of-sale terminals. Its robust feature set ensures that it can handle the demands of complex I/O tasks while maintaining compatibility with a broad range of software and hardware components.

Technical Specifications

The controller operates at an industrial temperature range, making it suitable for harsh environments. It is packaged in a compact SSOP format, which is conducive to space-constrained applications. The LPC47M102S-MS also meets stringent industry standards for quality and reliability, ensuring that it can withstand the rigors of industrial operation.

For more detailed technical information, datasheets, and support resources, please visit Microchip Technology's official website or contact your local Microchip Technology sales representative.

You May Also Be Interested in

Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Texas Instruments
PATTI / Interface
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess