Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)
Manufacturer STMicroelectronics
Series STM32L4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 38
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-UFQFN Exposed Pad
Case / Package 48-UFQFPN (7x7)
Family Name STM32L462
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 497-17213, STM32L462CEU6-ND
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898237-STM32L462CEU6
Ultra Librarian 3D Model Ultra Librarian STM32L462CEU6 CAD Model

Description

STM32L462CEU6 Microcontroller - STMicroelectronics

The STM32L462CEU6 is a cutting-edge microcontroller product from STMicroelectronics, which belongs to the ultra-low-power STM32L4 series. This microcontroller is designed to balance power efficiency with performance, making it an ideal choice for energy-sensitive applications without compromising on processing capabilities.

At the heart of the STM32L462CEU6 is a high-performance ARM® Cortex®-M4 32-bit RISC core operating at a frequency of up to 80 MHz. The core features a Floating point unit (FPU) which supports all ARM single-precision data-processing instructions and data types. This enhances the MCU's ability to handle complex computations and signal processing operations efficiently.

This microcontroller comes with a generous 256 KB of Flash memory and 64 KB of RAM, offering ample space for application code and data storage. Additionally, it includes various peripherals and interfaces that broaden its usability, such as multiple 12-bit ADCs, DACs, USARTs, SPIs, I2C interfaces, and USB OTG full-speed with a dedicated supply.

The STM32L462CEU6 excels in power-saving techniques with features like seven low-power modes to ensure the lowest power consumption depending on the application requirements. The Dynamic Voltage Scaling and an ultra-low-power regulator help to reduce the power consumption in run mode.

Security features are also embedded in the STM32L462CEU6, including hardware-based AES encryption, ensuring secure data exchanges, which is critical for modern IoT applications. The device also supports several power-saving modes, which makes it suitable for battery-powered applications such as wearable devices, medical monitors, and energy harvesting systems.

For developers, the STM32L462CEU6 is supported by a comprehensive set of software tools, including the STM32Cube ecosystem, which provides software libraries and code examples to jumpstart application development. The microcontroller is available in an ultra-compact UFQFPN32 package, making it a perfect choice for space-constrained applications.

In summary, the STM32L462CEU6 from STMicroelectronics is a powerful and versatile microcontroller that offers an exceptional balance of power efficiency and performance, suitable for a wide range of applications where energy management is crucial.

You May Also Be Interested in

Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1375 $65.6875
11+ $10.7796 $118.5756
17+ $10.4427 $177.5259
23+ $10.1058 $232.4334
29+ $9.7690 $283.3010
39+ $8.7584 $341.5776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,460 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention