Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type PCM, Filter
Data Interface Serial
Resolution (Bits) 8 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Analog Supply Voltage 4.75 V to 5.25 V
Digital Supply Voltage 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 1110988-TP3067BN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP3067BN CAD Model

Description

The TP3067BN from Texas Instruments is a sophisticated integrated circuit designed to meet the demanding needs of advanced telecommunication systems. This IC is an integral component for designers looking to implement high-performance audio interface applications, particularly in the realm of telephony. The TP3067BN is part of Texas Instruments' extensive line of telecom interface products, renowned for their quality, reliability, and innovation.

Key Features

  • Enhanced Audio Quality: The TP3067BN delivers crystal-clear audio performance, ensuring that voice communications are transmitted with utmost clarity.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC operates with minimal power requirements, making it ideal for portable and battery-operated devices.
  • Integrated Functions: This IC comes with integrated filters and amplifiers, reducing the need for external components and simplifying the design process.
  • Durable: The TP3067BN is built to withstand the rigors of industrial applications, ensuring a long operational life in a wide range of environmental conditions.

Applications

The TP3067BN is versatile and can be used in a variety of telecommunication applications. It is particularly suitable for:

  • Telephone sets
  • Modems
  • VoIP devices
  • Teleconferencing equipment
  • Intercom systems

Technical Specifications

The TP3067BN offers a comprehensive set of technical specifications that make it a top choice for designers:

  • Supply Voltage: Specified over a range to accommodate various system requirements.
  • Operating Temperature: Designed to operate within a specified temperature range, ensuring reliability in different environments.
  • Package Type: Available in a robust package that facilitates easy integration into a wide array of systems.

For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product datasheet for the TP3067BN.

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides extensive support for the TP3067BN. Customers can access a wealth of resources, including technical support, reference designs, and development tools to facilitate the use of this IC in their projects.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC STER H-HDPN AMP 36-QFN / PCM Audio Codec 1ADC / 1DAC Ch 36-Pin QFN T/R
Lowest to $16.1778
ECAD model for CS42L55-CNZR
Cirrus Logic Inc.
IC STEREO CODEC FOR PORTABLE AUD / Stereo Audio Interface 24 b 32-QFN (5x5)
Need more? Email Us
ECAD model for WM8750CLSEFL
Cirrus Logic Inc.
IC AUDIO CODEC PCM/TDM 40QFN / PCM Audio Codec 4ADC / 4DAC Ch Automotive 40-Pin QFN EP T/R
Need more? Email Us
ECAD model for CS4244-DNZR
Others
Need more? Email Us
ECAD model for AC9745
Freescale Semiconductor - NXP
IC CODEC-FILTER PCM 3V 20-SSOP
Lowest to $5.2552
ECAD model for MC145481SD
Integrated Circuit Systems
Stereo audio coder-decoder for MD, CD and MP3
Lowest to $0.0389
ECAD model for UDA1380HN
Freescale Semiconductor - NXP
PCM CODEC, A/MU-LAW, 1-FUNC / PCM, Filter Interface 13 b PCM Audio Interface 20-TSSOP
Need more? Email Us
ECAD model for MC145484EJ
Lansdale
PCM Codec-Filter Mono-Circuit
Lowest to $1.0129
ECAD model for MC145503DW
Renesas Electronics America
Audio Codec 8ADC / 8DAC 24-Bit 48-Pin TQFP T/R
Need more? Email Us
ECAD model for STAC9228X5TAEA2XR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention