EN
  • EN
  • DE

LE9632RQCT

Part No LE9632RQCT
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 53QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000307-LE9632RQCT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Interface- Telecom
Series miSLIC™
Package Tape & Reel (TR)
Voltage - Supply 1.8V, 2.5V, 3.3V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 53-VFQFN Exposed Pad
Supplier Device Package 53-QFN (7x7)
Ultra Librarian 3D Model Ultra Librarian LE9632RQCT CAD Model

Description

The LE9632RQCT is a state-of-the-art integrated circuit from Microchip Technology, designed to facilitate robust and reliable communication in a variety of telecommunication applications. This versatile product is a testament to Microchip's commitment to providing innovative solutions for the ever-evolving electronics industry.

Key Features

  • Line Interface: The device offers a single-channel line interface, ensuring a high-quality connection between the user's equipment and the telecommunications network.
  • Programmable Parameters: With its programmable parameters, the LE9632RQCT can be tailored to meet the specific needs of various applications, providing flexibility and adaptability.
  • Power Efficiency: The product is designed with power efficiency in mind, minimizing energy consumption and reducing operational costs for users.
  • Integration: As an integrated circuit, the LE9632RQCT combines multiple functions into a single chip, which simplifies design, reduces footprint, and enhances reliability.
  • High Performance: The LE9632RQCT delivers high-performance capabilities, ensuring clear and consistent communication in telecommunication systems.

Applications

The Microchip Technology LE9632RQCT is suitable for a range of telecommunication applications, including but not limited to:

  • VoIP (Voice over Internet Protocol) systems
  • PBX (Private Branch Exchange)
  • DSL (Digital Subscriber Line) modems
  • Analog telephony adapters
  • Wireless base station analog front-ends

Quality and Reliability

Microchip Technology is known for its high-quality products, and the LE9632RQCT is no exception. The device is built with reliability in mind, ensuring that it can withstand the demands of continuous operation in critical communication systems. Users can trust the LE9632RQCT to perform consistently under various conditions, making it a preferred choice for developers and engineers in the telecommunications field.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1450 $50.7250
13+ $8.3241 $108.2133
19+ $8.0640 $153.2160
26+ $7.8038 $202.8988
34+ $7.5437 $256.4858
45+ $6.7633 $304.3485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess