Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Bulk
Product Status Obsolete
Sensor Type Pressure
Sensing Range 260 ~ 1260 mbar
Interface I2C, SPI
Sensitivity 4096LSB/mbar
Voltage - Supply 1.71V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LPS331AP
Other Names STEVALMKI120V1,497-13011
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283627-STEVAL-MKI120V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI120V1 CAD Model

Description

STEVAL-MKI120V1 - Adaptive Filtering and Data Acquisition Board

The STEVAL-MKI120V1 is a state-of-the-art data acquisition and adaptive filtering board designed by STMicroelectronics, a global leader in semiconductor solutions. This compact and versatile board is specifically tailored for advanced sensor signal processing, making it an ideal choice for a wide range of industrial, consumer, and embedded applications.

At the heart of the STEVAL-MKI120V1 lies a powerful ARM Cortex-M microcontroller, which is coupled with STMicroelectronics' high-performance MEMS sensors. These sensors include accelerometers, gyroscopes, and magnetometers, providing comprehensive motion sensing capabilities. The board is equipped with an array of features that enable precise measurement and real-time data analysis.

The adaptive filtering capabilities of the STEVAL-MKI120V1 are particularly noteworthy. The board can dynamically adjust filter parameters to accommodate varying signal conditions, ensuring optimal performance even in noisy environments. This makes it exceptionally well-suited for applications that require robust signal processing, such as vibration analysis, gesture recognition, and navigation systems.

Integration with existing systems is made simple thanks to the board's flexible connectivity options. It includes support for standard communication protocols such as I2C, SPI, and UART, allowing for easy interfacing with a wide range of external devices and systems. Additionally, the STEVAL-MKI120V1 is supported by a comprehensive development ecosystem, including software libraries and development tools, which accelerates the prototyping and development process.

The board also features a user-friendly layout with clearly labeled connectors and components, making it accessible even to those with limited hardware experience. Its compact form factor ensures that it can be easily integrated into space-constrained applications without compromising performance.

In summary, the STEVAL-MKI120V1 from STMicroelectronics is a sophisticated and versatile board designed for demanding sensor signal processing tasks. Its adaptive filtering technology, combined with high-quality MEMS sensors and extensive connectivity, make it a top choice for developers seeking to create advanced and reliable sensor-based solutions.

You May Also Be Interested in

Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
ECAD model for B5T-E-001-S(G)
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us
ECAD model for STEVAL-IFS012V4
SST Sensing Ltd
ZRO2 OXYGEN SENSOR KIT RS485
Need more? Email Us
ECAD model for ZRO2-SYSTEM-485
Analog Devices Inc.
BOARD EVALUATION FOR ADXL346
Need more? Email Us
ECAD model for EVAL-ADXL346Z-M
Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
ECAD model for ADIS16201/PCBZ
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
ECAD model for EVAL-ADXRS290Z-S
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
ECAD model for TMP709EVM
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
ECAD model for MEMS-EVAL-BOARD
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
ECAD model for OPT3001EVM

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention