EN
  • EN
  • DE

LE9622RQCT

Part No LE9622RQCT
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 53QFN / Telecom IC Subscriber Line Interface Concept (SLIC) 53-QFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Series miSLIC™
Package Tape & Reel
Product Status Active
Function Subscriber Line Interface Concept (SLIC)
Interface PCM, SPI
Number of Circuits 1
Voltage - Supply 1.8V, 2.5V, 3.3V
Current - Supply -
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 53-VFQFN Exposed Pad
Supplier Device Package 53-QFN (7x7)
Base Product Number LE9622
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356461-LE9622RQCT
Ultra Librarian 3D Model Ultra Librarian LE9622RQCT CAD Model

Description

The Microchip Technology LE9622RQCT is a state-of-the-art SLIC (Subscriber Line Interface Circuit) device that is designed to deliver high-performance telephony service interfaces. This product is part of Microchip's extensive line of telecommunication integrated circuits, which are known for their reliability, efficiency, and advanced features.

Key Features

  • Integrated SLIC: The LE9622RQCT integrates the key functions of a SLIC into a single chip, simplifying design and reducing external component count.
  • Wide Operating Voltage Range: This device supports a broad range of operating voltages, making it suitable for various telecommunication applications.
  • Programmable Parameters: It offers programmable line parameters to accommodate different loop characteristics, ensuring flexibility across multiple telecommunication standards.
  • Low Power Consumption: The LE9622RQCT is designed for low power operation, which is critical for reducing overall system power requirements and enhancing energy efficiency.
  • Robust Protection Features: It includes robust protection against over-voltage and over-current conditions, ensuring long-term reliability and stability of the telephony service.

Applications

The LE9622RQCT is ideal for a wide range of applications in the telecommunications industry. It can be used in residential gateways, voice-over-IP (VoIP) equipment, enterprise PBX systems, and analog terminal adapters (ATAs). Its versatility and high performance make it a preferred choice for designers and engineers looking to implement reliable telephony interfaces in their products.

Quality and Support

Microchip Technology is known for its commitment to quality, and the LE9622RQCT is no exception. It is manufactured to meet stringent quality standards, ensuring consistent performance and durability. Customers can also benefit from Microchip's comprehensive technical support and extensive documentation, which facilitates easy integration and rapid development of end-products.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $85.6225
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Infineon Technologies
Lowest to $21.6228
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Infineon Technologies
Need more? Email Us
Others
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0864 $50.8640
24+ $4.1735 $100.1640
38+ $4.0431 $153.6378
52+ $3.9126 $203.4552
67+ $3.7822 $253.4074
89+ $3.3910 $301.7990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,110 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess