Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr Vishay Semiconductor Opto Division
Package Bulk
Type Infrared (IR)
Current - DC Forward (If) (Max) 100mA
Radiant Intensity (Ie) Min @ If 20mW/sr @ 100mA
Wavelength 875nm
Voltage - Forward (Vf) (Typ) 1.4V
Viewing Angle 10°
Orientation Top View
Temperature Range - Operating 100°C (TJ)
Mounting Type Through Hole
Package / Case TO-18-2 Metal Can
Base Product Number TSTA7100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 1,000
Win Source Part Number 1207567-TSTA7100
Ultra Librarian 3D Model Ultra Librarian TSTA7100 CAD Model

Description

This is an infrared (IR) LED emitter that is ideal for optoelectronics applications. Vishay Semiconductor Opto Division 1207567-TSTA7100

  • Package Type: Through-Hole
  • Case Style: TO-18-2 Metal Can
  • Viewing Angle: 10 degrees
  • Wavelength: 875nm
  • Standard Package: 1,000
  • Maximum Forward Current: 100mA
  • Voltage Forward: 1.4V
  • Radiant Intensity: 20mW/sr @ 100mA
  • Operating Temperature: 100 degrees Celsius (TJ)
  • HTSUS: 8541.41.0000
  • Classification: EAR99

You May Also Be Interested in

Vishay
EMITTER IR 940NM 1A 3SMD / Infrared (IR) Emitter 940nm 2.9V 1A 320mW/sr @ 1A 90° 3-SMD, No Lead
Lowest to €21.3028
ECAD model for VSMY99445DS
Vishay
EMITTER IR 940NM 100MA SMD / High Speed Infrared Emitting Diodes, 940 nm, GaAlAs, MQW
Lowest to €0.9423
ECAD model for VSMB2943SLX01
OSRAM Opto Semiconductors Inc.
EMITTER IR 880NM 200MA TO-18
Need more? Email Us
ECAD model for SFH 482-1/2
TT Electronics
LED IR GAAS COAXIAL
Need more? Email Us
ECAD model for OP115A
Lite-On Inc.
EMITTER IR 875NM 100MA SMD
Lowest to €3.5146
ECAD model for HSDL-4400#011
ON Semiconductor
EMITTER IR 875NM 50MA SMD
Need more? Email Us
ECAD model for QEB373GR
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL / 5mm Infrared LED, T-1 3/4
Need more? Email Us
ECAD model for IR7393C
Vishay
LED UV 385NM 700MA SMD / Ultraviolet (UV) Emitter 385nm 3.4V 700mA 550mW/sr @ 500mA 60° 3-SMD, No Lead
Need more? Email Us
ECAD model for VLMU3500-385-060
Lumileds
LED INFRARED SMD / Infrared (IR) Emitter 940nm 2.9V 1A 780mW/sr @ 1A (Typ) 90° 3-SMD, No Lead
Need more? Email Us
ECAD model for L1I0-0940090000000

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ €4.5997 €45.9971
25+ €3.7742 €94.3539
38+ €3.6562 €138.9353
52+ €3.5382 €183.9880
67+ €3.4204 €229.1640
89+ €3.0665 €272.9160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 510 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention