EN
  • EN
  • DE

PEB2085N

Part No PEB2085N
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 272441-PEB2085N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB2085N CAD Model

Description

The PEB2085N, manufactured by Infineon Technologies, is a single-chip ISDN Echo Canceller device designed for digital signal processing in telecommunications applications. It plays a crucial role in ensuring high-quality voice communication over Integrated Services Digital Network (ISDN) lines by eliminating echoes that can degrade the user experience. This device is a key component in building robust and reliable ISDN infrastructure.

Applications:

  • ISDN Terminal Adapters
  • ISDN Line Cards
  • Digital Telephones
  • Voice over IP (VoIP) Gateways
  • PBX (Private Branch Exchange) Systems

Features:

  • Single-chip ISDN Echo Canceller
  • Compliant with ITU-T G.165 and G.168 recommendations for echo cancellation
  • Adaptive echo cancellation algorithm
  • Low power consumption
  • Digital signal processing (DSP) core
  • Provides full-duplex operation
  • Supports various ISDN standards
  • Programmable parameters for flexible configuration

Benefits:

  • Improved Voice Quality: Eliminates echoes, ensuring clear and natural voice communication.
  • Enhanced User Experience: Provides a seamless and comfortable communication experience for ISDN users.
  • Reduced Network Congestion: By canceling echoes, the device helps to optimize bandwidth utilization and reduce network congestion.
  • Cost-Effective Solution: Single-chip design reduces the number of external components required, leading to lower system costs.
  • Compliance with Industry Standards: Meets ITU-T G.165 and G.168 standards, ensuring interoperability and compliance with international telecommunications regulations.

Additional Details:

The PEB2085N utilizes an adaptive echo cancellation algorithm to accurately identify and remove echoes from the signal path. This algorithm continuously adjusts its parameters to adapt to changing network conditions and ensure optimal echo cancellation performance. The device also features low power consumption, making it suitable for use in a wide range of ISDN devices. It supports a variety of ISDN standards, including Basic Rate Interface (BRI) and Primary Rate Interface (PRI). The device is typically packaged in a small form-factor package for easy integration into ISDN equipment.

You May Also Be Interested in

NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess