Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Function Subscriber Line Interface Concept (SLIC)
Interface PCM
Number of Circuits 4
Supply Voltage (V) 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811177-LE58QL061BVC
Ultra Librarian 3D Model Ultra Librarian LE58QL061BVC CAD Model

Description

The LE58QL061BVC is a high-performance, low-power Field Programmable Gate Array (FPGA) from Microchip Technology, designed for a wide range of applications that demand high-speed signal processing and flexible I/O interfacing. This versatile FPGA is well-suited for industries such as telecommunications, automotive, industrial automation, and consumer electronics.

Key Features

  • Advanced Architecture: Built on a robust architecture that provides optimal performance for logic-intensive designs, the LE58QL061BVC is capable of handling complex algorithms and data processing tasks.
  • High Density: With a substantial number of logic elements and configurable logic blocks, this device allows for the integration of multiple functions into a single chip, reducing overall system costs and power consumption.
  • Low Power Consumption: Designed with power efficiency in mind, the LE58QL061BVC maintains high performance while minimizing power usage, making it ideal for battery-powered and energy-sensitive applications.
  • Flexible I/O: A wide variety of I/O standards are supported, enabling designers to interface with a broad range of peripherals and components, thereby enhancing design versatility and system integration.
  • Programming and Configuration: The device can be easily programmed and reconfigured to meet evolving design requirements, providing a future-proof solution that can adapt to changing market needs.
  • Security Features: Equipped with advanced security features to protect intellectual property and prevent unauthorized access, ensuring the integrity and confidentiality of your designs.

Applications

The Microchip Technology LE58QL061BVC is engineered to meet the needs of a variety of applications, including but not limited to:

  • High-speed data communication systems
  • Signal processing and control systems
  • Automotive electronics and driver assistance systems
  • Industrial automation and control equipment
  • Consumer electronics and smart devices

With its combination of performance, flexibility, and security, the LE58QL061BVC from Microchip Technology is a compelling choice for designers seeking to create cutting-edge electronic systems.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE SGL CHAN / Telecom IC
Lowest to $56.4747
ECAD model for XRT8220IWTR-F
IXYS
Need more? Email Us
ECAD model for TS190PE
Microchip Technology
IC TELECOM INTERFACE 160BGA
Need more? Email Us
ECAD model for MT90826AG
IXYS
Need more? Email Us
ECAD model for TS190PLE
MaxLinear Inc
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
ECAD model for XRT59L81IG-F
IXYS
IC RELAY OPTO 120MA 8SMD
Lowest to $1.5459
ECAD model for TS120STR
Skyworks Solutions Inc.
IC TELECOM INTERFACE 42QFN
Lowest to $12.1321
ECAD model for SI32178-B-FM
Microchip Technology
IC TELECOM INTERFACE HI CAPACITY / Telecom IC
Need more? Email Us
ECAD model for PM5336B-FGI
Microchip Technology
IC TELECOM INTERFACE
Lowest to $53.4088
ECAD model for VSC8486YJB-11

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention