EN
  • EN
  • DE

LT6105HMS8

Part No LT6105HMS8
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843435-LT6105HMS8
Ultra Librarian 3D Model Ultra Librarian LT6105HMS8 CAD Model

Description

Product Overview: LT6105HMS8

The LT6105HMS8 is a precision current sense amplifier designed by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This particular model stands out for its ability to accurately monitor current via a shunt resistor in a wide array of applications, including power management and battery monitoring systems.

Key Features

  • High Accuracy: The LT6105HMS8 boasts excellent accuracy, which is crucial for systems where precise current measurement is vital for performance and safety.
  • Wide Input Common Mode Range: This device can handle a broad range of common mode voltages ranging from -0.3V to 44V, making it versatile for use in various applications, including those with higher voltage requirements.
  • Low Offset Voltage: The amplifier has a low input offset voltage, which helps in maintaining the integrity of the current measurement, ensuring minimal error due to the amplifier itself.
  • Quiescent Current: It operates with a low quiescent current, which enhances the overall power efficiency of the system it is integrated into.
  • Versatile Supply Range: The LT6105HMS8 is designed to work with a supply voltage range from 2.7V to 36V, providing flexibility in both battery-powered and line-powered systems.
  • Output Voltage: Its output voltage is directly proportional to the current flowing through the shunt resistor, making it easy to interface with analog-to-digital converters or other monitoring circuits.

Package and Temperature Range

The LT6105HMS8 comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. It is also specified for operation over the industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Applications

Due to its robustness and precision, the LT6105HMS8 is well-suited for a multitude of applications, including but not limited to:

  • Automotive battery monitoring
  • Power supply control
  • Overcurrent protection
  • Portable instrumentation
  • Telecommunications infrastructure

In conclusion, the LT6105HMS8 from Linear Technology is an essential component for designers who require a reliable and precise current sense solution in their electronic designs.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,530 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess