EN
  • EN
  • DE

STP20N60M5

Part No STP20N60M5
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839111-STP20N60M5
Ultra Librarian 3D Model Ultra Librarian STP20N60M5 CAD Model

Description

STP20N60M5 - Power MOSFET by STMicroelectronics

The STP20N60M5 is a robust and efficient N-channel Power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This power transistor is based on the advanced MDmesh™ M5 technology, which optimizes the device's performance for high-efficiency applications. The STP20N60M5 is particularly suitable for switch mode power supplies (SMPS), lighting applications, DC-AC inverters, and motor control circuits.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 600V, this MOSFET can handle high voltage applications with ease, making it ideal for power conversion systems.
  • Low On-Resistance: The STP20N60M5 boasts a low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Current Handling: This device can support a continuous drain current (I<sub>D) up to 20A, ensuring reliable operation under significant power loads.
  • Fast Switching Speed: The fast switching characteristics of the STP20N60M5 minimize switching losses and are beneficial for high-frequency power switching applications.
  • Improved dv/dt Capability: Enhanced ruggedness against rapid voltage changes is provided, which is crucial for protecting the device in harsh electrical environments.
  • 100% Avalanche Tested: Ensuring reliability and performance under extreme conditions, each unit is rigorously tested for avalanche energy resistance.

Applications

The versatility of the STP20N60M5 allows it to be used in a wide range of electronic systems. Its high efficiency and power handling capabilities make it an excellent choice for:

  • High-efficiency switched mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Electronic lamp ballasts for lighting
  • DC-AC power inverters for solar energy systems
  • Motor drives and electric vehicle (EV) applications

With its advanced technology and robust design, the STP20N60M5 from STMicroelectronics is a reliable and high-performance component for designers seeking to enhance the efficiency and durability of their power management systems.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess