Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Switch
Interface I2C
Standards 10/100 Base-T/TX PHY
Supply Voltage (V) 3.3V
Current - Supply 190mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 72-VFQFN Exposed Pad
Supplier Device Package 72-QFN (10x10)
Part Number Series LAN9303
Manufacturer Pack Quantity 168
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804903-LAN9303M-AKZE
Ultra Librarian 3D Model Ultra Librarian LAN9303M-AKZE CAD Model

Description

Microchip Technology's LAN9303M-AKZE: A High-Performance 3-Port Managed Ethernet Switch

The LAN9303M-AKZE from Microchip Technology is an innovative, feature-rich 3-port managed Ethernet switch that is designed to meet the needs of demanding networking environments. This compact component is engineered to offer a seamless and efficient networking experience for embedded applications, industrial automation, automotive systems, and more.

Key Features and Benefits

  • Three 10/100 Ethernet Ports: The LAN9303M-AKZE comes equipped with two 10/100 managed Ethernet transceiver (PHY) ports and one 10/100 switched Ethernet port, providing versatility for various networking configurations.
  • Advanced Switching Capabilities: With support for VLAN, QoS, and IGMP snooping, this switch can manage data traffic effectively, ensuring prioritization and efficient distribution of network resources.
  • Energy-Efficient Design: The device features Energy Efficient Ethernet (EEE) compliance, which reduces power consumption during periods of low data activity, making it an eco-friendly choice for energy-conscious applications.
  • Flexible Management Options: The LAN9303M-AKZE can be managed via an SPI or I2C interface, providing flexibility for system integration and allowing for easy configuration and monitoring.
  • Robust Performance: With a high-performance packet switching engine, the switch ensures low-latency packet processing, which is crucial for time-sensitive applications.
  • Compact Form Factor: Its small footprint makes it ideal for space-constrained applications, without compromising on functionality or performance.

Applications

The LAN9303M-AKZE is suitable for a wide range of applications that require reliable and efficient network connectivity. It is particularly well-suited for:

  • Embedded systems
  • Industrial control and automation
  • Automotive infotainment and diagnostics
  • Smart home devices
  • Networking equipment

With its robust feature set and versatile application range, the LAN9303M-AKZE is a top choice for developers and engineers looking to incorporate a high-quality managed Ethernet switch into their designs. Microchip Technology's commitment to innovation ensures that this product delivers outstanding performance and reliability.

You May Also Be Interested in

Texas Instruments
USB Type-C and Power Delivery Controller 96-BGA
Lowest to $53.5878
ECAD model for PTPS65983ACZQZ
MaxLinear Inc
DEVICE CON GSW141A3MC MRQFN105 S
Lowest to $16.2500
ECAD model for GSW141A3MC
Texas Instruments
USB Type-C Configuration Channel Logic and Port Control 12-X2QFN
Lowest to $1.3397
ECAD model for TUSB320HAIRWB
NXP / Nexperia
Single-master I2C-bus controller
Lowest to $2.9771
ECAD model for PCA9661B
Zilog
SCC Serial Communications Controller 8MHz 44-PLCC
Lowest to $14.2901
ECAD model for Z85C3008VSG00TR
Intel
Gigabit Ethernet Controller
Lowest to $87.9390
ECAD model for WG82574I
Texas Instruments
USB 3.1 4-Port Hub
Lowest to $2.5306
ECAD model for TUSB8044ARGC
Texas Instruments
USB 3.0 4-Port Hub
Lowest to $4.4181
ECAD model for TUSB8041IRGC
Intel
Gigabit Ethernet Controller
Lowest to $6.0306
ECAD model for WGI210IT

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0302 $64.1208
8+ $13.1530 $105.2240
12+ $12.7420 $152.9040
17+ $12.3310 $209.6270
21+ $11.9199 $250.3179
29+ $10.6868 $309.9172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,165 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention