EN
  • EN
  • DE

SC16IS752IPW,128

Part No SC16IS752IPW,128
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC DUAL UART 64BYTE 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Protocol RS232, RS485
Function Controller
Interface I2C, SPI, UART
Operating Supply Voltage 2.5V, 3.3V
Operating Supply Current 2mA
Operating Temperature Range -40°C ~ 95°C
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 793942-SC16IS752IPW,128
Family Name SC16IS752
Introduction Date November 09, 2005
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16IS752IPW,128 CAD Model

Description

Overview of NXP SC16IS752IPW,128 Dual UART IC

The SC16IS752IPW,128 is a powerful integrated circuit from NXP Semiconductors designed to facilitate seamless serial communication in a variety of embedded systems. This dual-channel UART (Universal Asynchronous Receiver/Transmitter) chip serves as an interface between a microcontroller and serial communication ports, providing enhanced connectivity options with its additional features and capabilities.

Key Features

  • Dual UART Channels: The device contains two independent UART channels, allowing for simultaneous communication on two separate serial ports.
  • I2C or SPI Interface: It supports both I2C and SPI interfaces, enabling easy integration with most microcontrollers and allowing for flexible design options.
  • FIFO Buffers: Each UART channel is equipped with 64-byte FIFO (First In, First Out) buffers for both transmit and receive operations, which help to reduce the load on the host processor and improve system efficiency.
  • Programmable Baud Rate: The SC16IS752IPW,128 offers a fully programmable baud rate generator, capable of supporting a wide range of baud rates for diverse application requirements.
  • Modem Interface: The chip includes a full modem interface, with hardware flow control and modem handshake signals, providing additional functionality for modem communication.
  • IrDA SIR: It comes with a built-in support for IrDA SIR (Serial Infrared) communication, expanding its usability in infrared-based communication systems.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low current consumption, making it suitable for battery-powered and portable applications.
  • Industrial Temperature Range: The SC16IS752IPW,128 is operational over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The versatility of the SC16IS752IPW,128 makes it an ideal choice for a wide range of applications, including but not limited to industrial control, point-of-sale systems, automotive diagnostics, and networking. Its ability to handle high-speed serial data and support for multiple communication protocols makes it a robust choice for designers looking to enhance the serial communication capabilities of their systems.

With its advanced features and reliable performance, the NXP SC16IS752IPW,128 is a standout component for any project requiring efficient and flexible serial data communication.

You May Also Be Interested in

Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5137 $52.7055
35+ $2.8830 $100.9050
54+ $2.7929 $150.8166
74+ $2.7028 $200.0072
96+ $2.6127 $250.8192
129+ $2.3425 $302.1825
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,830 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess