Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-QFN (9x9)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name LAN9252
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922700-LAN9252TV/ML
Ultra Librarian 3D Model Ultra Librarian LAN9252TV/ML CAD Model

Description

Microchip Technology's LAN9252TV/ML: A High-Performance EtherCAT Slave Controller

The LAN9252TV/ML from Microchip Technology is a standout EtherCAT slave controller that is designed to serve the demanding requirements of industrial automation and process control applications. With its highly integrated design, this device is engineered to deliver exceptional performance, reliability, and ease of integration, making it an ideal choice for developers looking to implement EtherCAT connectivity in their systems.

Key Features of the LAN9252TV/ML:

  • High-Performance Architecture: The LAN9252TV/ML is built with a dual 10/100 Mbps Ethernet PHYs which enables fast and reliable communication, ensuring minimal latency and high data throughput for EtherCAT communication.
  • Flexible Interface Options: This device supports a variety of host interfaces including SPI/SQI, High-Speed UART, and Parallel, providing versatility for different system designs and requirements.
  • Compact Package: Encased in a compact QFN package, the LAN9252TV/ML is designed for space-constrained applications without compromising on functionality or performance.
  • Extended Temperature Range: The device operates over an industrial temperature range, making it suitable for harsh environments typically found in industrial settings.
  • Integrated PHYs: With integrated Ethernet PHYs, the LAN9252TV/ML simplifies design and reduces external component count, leading to cost savings and a smaller PCB footprint.
  • Comprehensive Development Support: Microchip Technology provides extensive support for developers, including reference designs, development tools, and software stacks, to accelerate the product development process.

The LAN9252TV/ML is not just powerful but also designed with a focus on efficiency and integration. It supports multiple digital I/Os and analog inputs, which are crucial for the precise control and monitoring tasks required in industrial automation. Additionally, it comes with a set of advanced features such as SyncManager channels and FMMU support that enable flexible and configurable mapping of process data, which is essential for complex automation tasks.

Whether you are developing advanced robotic systems, motion controllers, or any other EtherCAT-enabled devices, the LAN9252TV/ML provides a robust and high-performance solution that can meet the stringent requirements of modern industrial networks.

You May Also Be Interested in

Silicon Labs
USBXpress Family
Lowest to $4.1053
ECAD model for CP2102N-A01-GQFN28
Maxim Integrated
Full Speed USB Peripheral/Host Controller USB 2.0 3.3V 32-Pin TQFP / IC USB PERIPH/HOST CNTRL 32TQFP
Lowest to $76.8182
ECAD model for MAX3421EEHJ
Microchip Technology
IC ETHERNET SWITCH 3PORT 80TQFP / Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 80-TQFP-EP (12x12)
Need more? Email Us
ECAD model for LAN9355I/PT
Microchip Technology
High-Performance 16-bit Non-PCI 10/100 Ethernet Controller with Variable Voltage I/O | IC CONTROLLER ETHERNET 56QFN
Lowest to $6.7031
ECAD model for LAN9221I-ABZJ
Broadcom Limited
IC ETHERNET SWITCH I2C/SPI / Ethernet Switch IEEE 802.3, 10/100 Base-FX/T/TX PHY I²C, SPI Interface
Need more? Email Us
ECAD model for BCM53112MB0ILFBG
Renesas Electronics America
IC USB CONTROLLER GEN-PUR 48LQFP
Lowest to $78.1626
ECAD model for M66291GP#RB0S
Maxim Integrated
IC UART SPI COMPAT 16-QSOP
Lowest to $6.7955
ECAD model for MAX3100EEE+T
Maxim Integrated
IC UART SPI COMPAT 16-QSOP
Lowest to $10.4542
ECAD model for MAX3100CEE+T
Microchip Technology
IC ETHERNET SWITCH 64VQFN / Ethernet Switch IEEE 802.3, 10/100/1000 Base-TX PHY I²C, MII, RMII, SPI Interface 64-VQFN (8x8)
Lowest to $25.7282
ECAD model for KSZ9893RNXC-TR

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention