Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Controller
Interface Parallel
Standards 10/100 Base-T/TX PHY
Supply Voltage (V) 3.3V
Supply Current 40mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 100-LQFP
Supplier Device Package 100-TQFP (14x14)
Family Part Number LAN9217
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 710703-LAN9217-MT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN9217-MT CAD Model

Description

Microchip Technology LAN9217-MT Ethernet Controller

The LAN9217-MT is a high-performance, small-footprint, full-featured Ethernet controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust Ethernet controller is specifically tailored for embedded applications that require network connectivity, offering a versatile and reliable solution for a wide range of industrial, automotive, and consumer applications.

Key Features:

  • High-Speed Ethernet: The LAN9217-MT supports 10/100 Mbps Ethernet communication, ensuring fast and efficient network connectivity for your embedded system.
  • Flexible Interface Options: It features a flexible interface with a non-PCI or local bus, providing designers with a variety of options for connecting to the host processor.
  • Low Power Consumption: Designed for energy-efficient performance, the LAN9217-MT minimizes power usage, making it ideal for power-sensitive applications.
  • Small Form Factor: Its compact design allows for easy integration into space-constrained environments, without compromising on functionality.
  • Advanced Features: The device includes a hardware TCP/IP acceleration engine for improved network performance, as well as support for multiple power management modes.
  • Industrial Temperature Range: With an operating temperature range of -40°C to +85°C, the LAN9217-MT is suitable for use in harsh environments, ensuring reliable operation under extreme conditions.

Applications:

The LAN9217-MT is versatile enough to be used in various applications, including:

  • Industrial automation and control systems
  • Automotive diagnostics and infotainment systems
  • Consumer electronics
  • Embedded systems requiring network connectivity

Summary:

With its robust feature set and compact size, the LAN9217-MT from Microchip Technology is an ideal Ethernet controller for developers looking to integrate network capabilities into their embedded designs. Its high-speed Ethernet support, flexible interface options, and low power consumption make it a top choice for a multitude of applications that demand reliable and efficient network communication.

You May Also Be Interested in

Microchip Technology
IC ETHERNET SWITCH 64VQFN / Ethernet Switch IEEE 802.3, 10/100/1000 Base-TX PHY I²C, MII, RMII, SPI Interface 64-VQFN (8x8)
Lowest to $25.7282
ECAD model for KSZ9893RNXC-TR
Renesas Electronics America
IC USB CONTROLLER GEN-PUR 48LQFP
Lowest to $78.1626
ECAD model for M66291GP#RB0S
Microchip Technology
IC ETHERNET SWITCH 3PORT 56QFN / Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 56-QFN (8x8)
Lowest to $15.5953
ECAD model for LAN9354/ML
Maxim Integrated
IC UART SPI COMPAT 16-QSOP
Lowest to $10.4542
ECAD model for MAX3100CEE+T
Maxim Integrated
IC UART SPI COMPAT 28-SOIC
Lowest to $91.6363
ECAD model for MAX3111ECWI-T
Microchip Technology
IC ETHERNET SWITCH 5PORT 128PQFP / Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 128-PQFP (14x20)
Lowest to $8.6154
ECAD model for KSZ8895MQXC
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $24.4448
ECAD model for KSZ8864RMNUB-TR
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $15.3251
ECAD model for LAN9253-V/R4X
Intel
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 1.2V/1.8V/3.3V 196-Pin BGA / 82541 Family of Gigabit Ethernet Controllers
Lowest to $69.7129
ECAD model for LU82541PI

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.3238 $94.6476
3+ $38.8298 $116.4894
4+ $37.6163 $150.4652
6+ $36.4029 $218.4174
8+ $35.1895 $281.5160
10+ $31.5492 $315.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,120 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention