EN
  • EN
  • DE

LAN91C113-NS

Part No LAN91C113-NS
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTLR MAC PHY 128QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose Controller
Standards 10/100 Base-T/TX PHY
Supply Voltage - Operating 3.3V
Operating Supply Current 100mA
Temperature Range - Operating 0°C to 85°C
Case / Package 128-QFP
Win Source Part Number 205961-LAN91C113-NS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN91C113-NS CAD Model

Description

Microchip Technology's LAN91C113-NS is a highly integrated Ethernet controller designed for embedded systems requiring network connectivity. This robust controller is a perfect solution for applications in industrial automation, home networking, and other network-enabled devices.

Key Features

  • Network Standards: Fully compliant with IEEE 802.3/802.3u standards, ensuring compatibility with a wide range of network devices and systems.
  • Interface Options: Features a Non-PCI interface for versatile connectivity with various microcontrollers and processors.
  • Memory Management: Integrated 32 KB SRAM for frame buffering reduces the need for external memory components, which simplifies design and reduces system costs.
  • Advanced Packet Processing: Supports full-duplex and half-duplex operation with hardware-assisted checksum calculation for enhanced data integrity.
  • Power Management: Includes power-saving features that enable energy-efficient operation, making it suitable for power-sensitive applications.

Performance and Reliability

The LAN91C113-NS is designed for high-performance networking with a dedicated DMA engine that facilitates fast data transfers while minimizing CPU load. Its reliable operation is backed by Microchip's commitment to quality, ensuring long-term performance in demanding environments.

Easy Integration

With its comprehensive feature set and ease of integration, the LAN91C113-NS is an ideal choice for designers looking to add networking capabilities to their products without significant redesign efforts. The controller is available in a space-saving 128-pin QFP package, which is suitable for compact PCB layouts.

Support and Resources

Microchip Technology provides extensive support for the LAN91C113-NS with detailed datasheets, application notes, and design guides. Developers can also access Microchip's technical support services to assist with integration, development, and troubleshooting.

You May Also Be Interested in

Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.3913 $84.7826
3+ $34.7827 $104.3481
5+ $33.6957 $168.4785
7+ $32.6087 $228.2609
8+ $31.5218 $252.1744
11+ $28.2609 $310.8699
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,825 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess