EN
  • EN
  • DE

LAN9118-MD

Part No LAN9118-MD
Manufacturer Microchip Technology
Catalog Interface - Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Microchip Technology
Win Source Part Number 293696-LAN9118-MD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN9118-MD CAD Model

Description

Microchip Technology's LAN9118-MD: High-Performance Ethernet Controller

The LAN9118-MD is a robust, high-performance Ethernet controller from Microchip Technology, designed to offer a reliable networking solution for embedded systems. This feature-rich controller is specifically tailored to meet the intensive demands of today's fast-paced networking requirements, making it an ideal choice for a variety of applications ranging from industrial automation to consumer electronics.

At the heart of the LAN9118-MD lies an efficient architecture that supports a wide array of interfaces and protocols. With its integrated MAC and PHY, the device provides a full-featured, single-chip solution for managing network traffic with minimal processor overhead. Its high-speed, non-PCI interface facilitates rapid data transfers, ensuring that your system maintains peak performance even under heavy network loads.

Key Features of LAN9118-MD:

  • Integrated MAC and PHY: Reduces the need for additional components, simplifying design and saving board space.
  • High-Speed Interface: Offers quick and efficient communication between the controller and the host processor.
  • Support for Multiple Protocols: Compatible with a range of networking protocols to ensure broad application use.
  • Low Power Consumption: Designed with power efficiency in mind, the LAN9118-MD is suitable for power-sensitive applications.
  • Flexible Media Access Control: Supports both Full-Duplex and Half-Duplex modes, with hardware-configurable speed settings.
  • Advanced Power Management: Features such as Magic Packet and Link Status Change wake-up events for effective power conservation.

Microchip Technology has equipped the LAN9118-MD with an array of advanced features to ensure that it not only meets but exceeds the networking needs of modern embedded systems. Its robust design and comprehensive functionality make it a go-to solution for designers looking to integrate Ethernet connectivity into their products with minimal hassle and maximum efficiency.

Whether you're developing an industrial control system, a digital home device, or any other network-enabled product, the LAN9118-MD offers the performance, reliability, and ease of use that Microchip Technology is known for. Invest in the LAN9118-MD for a seamless networking experience that keeps your systems connected and communicating effectively.

You May Also Be Interested in

Maxim Integrated
Lowest to $10.0855
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5883 $70.3532
9+ $14.4317 $129.8853
13+ $13.9813 $181.7569
18+ $13.5297 $243.5346
23+ $13.0792 $300.8216
30+ $11.7256 $351.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess