Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr STMicroelectronics
Series -
Package Bulk
Product Status Active
Function Electronic Fuse
Sensing Method High-Side
Accuracy -
Voltage - Input 10V ~ 13.8V
Current - Output 3.5A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
REACH Status REACH Unaffected
Win Source Part Number 1373147-STEF12SAGR
Ultra Librarian 3D Model Ultra Librarian STEF12SAGR CAD Model

Description

The STEF12SAGR is a state-of-the-art electronic fuse designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This advanced protection device is engineered to provide overcurrent protection for sensitive electronics, ensuring reliability and safety in a wide range of applications.

Key Features

  • Current Rating: The STEF12SAGR is capable of supporting a continuous current of up to 12A, making it suitable for high-current applications.
  • Operating Voltage Range: This electronic fuse operates within a voltage range of 3.3V to 18V, accommodating a variety of power supply standards.
  • Low R<sub>DS(on): The device boasts a low on-resistance, minimizing power loss and ensuring efficient operation.
  • Adjustable Overcurrent Protection: Users can set the overcurrent protection threshold as per their requirements, providing flexibility and precision in safeguarding electronic circuits.
  • Overtemperature Protection: With an integrated overtemperature protection feature, the STEF12SAGR automatically shuts down when it detects excessive heat, preventing thermal damage.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the supply voltage is within the acceptable range, enhancing system stability and performance.

Applications

The STEF12SAGR is ideal for a variety of applications where precise current control and protection are essential. It is commonly used in:

  • Power distribution systems
  • Computing and storage systems
  • Telecommunications equipment
  • Industrial controls
  • Battery management systems

Product Advantages

With the STEF12SAGR, designers and engineers can take advantage of its compact size and robust protection features to create more reliable and efficient electronic systems. Its ease of integration into existing designs, along with its programmable features, make it a versatile choice for modern electronic applications. By choosing the STEF12SAGR, you are selecting a product that is backed by STMicroelectronics' commitment to quality and innovation.

You May Also Be Interested in

Maxim Integrated
IC ANALOG SWITCH 1X1 SOT143
Need more? Email Us
ECAD model for MAX4792EUS+T
ON Semiconductor
IC ELECTRONIC FUSE 10% 10WDFN / Electronic Fuse Regulator 10-WDFN (3x3)
Need more? Email Us
ECAD model for NIS4461MT3TXG
Maxim Integrated
Current Limit SW 1-IN 1-OUT 2.3V to 5.5V 0.12A 4-Pin SC-70 T/R / IC SWITCH 1X1 SC70-4
Need more? Email Us
ECAD model for MAX4786EXS+T
Maxim Integrated
IC CURR LIMIT SWITCH SOT23-6
Lowest to $9.3230
ECAD model for MAX4995ALAUT+T
Maxim Integrated
IC SWITCH 1X1 SC70-4
Lowest to $11.6868
ECAD model for MAX4788EXS+T
Maxim Integrated
IC SWITCH 1X1 6TDFN
Need more? Email Us
ECAD model for MAX4772ETT+T
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $2.9054
ECAD model for MAX20089ATPA/VY+
Microchip Technology
IC CURRENT/VOLT MON 1% 16WLCSP
Lowest to $1.3072
ECAD model for PAC1944T-E/J6CX
Maxim Integrated
IC SWITCH 1X1 6UTDFN
Lowest to $12.3968
ECAD model for MAX4831ELT+T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4773 $51.7055
85+ $1.2122 $103.0370
130+ $1.1743 $152.6590
180+ $1.1364 $204.5520
230+ $1.0985 $252.6550
305+ $0.9849 $300.3945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,311 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention