EN
  • EN
  • DE

STEVAL-MKI155V3

Part No STEVAL-MKI155V3
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Audio
Function MEMS Omnidirectional Microphones
Utilized IC / Part MP34DT01-M
Primary Attributes Digital Output
Supplied Contents Board(s)
Other Names 497-15210
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.10.8030
Win Source Part Number 1284654-STEVAL-MKI155V3
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI155V3 CAD Model

Description

STEVAL-MKI155V3 - Adapter Board from STMicroelectronics

The STEVAL-MKI155V3 is a highly versatile adapter board designed by STMicroelectronics for use in the development of prototypes and projects involving motion and environmental sensors. This board is part of the extensive ST development ecosystem that simplifies the integration of sensors into various applications.

At the heart of the STEVAL-MKI155V3 is a robust and reliable platform that allows designers to evaluate the performance of several sensors in the ST portfolio. It is compatible with a wide range of inertial modules, including accelerometers, gyroscopes, magnetometers, and environmental sensors, which measure parameters like pressure, humidity, and temperature. This makes the board an excellent choice for developing applications in areas such as wearable devices, gaming and virtual reality, and industrial monitoring.

The adapter board comes equipped with an LGA (Land Grid Array) socket that ensures easy and secure sensor integration. It also features a DIL 24-pin standard connector, which ensures the board can be easily plugged into an STMicroelectronics standard evaluation board, known as a STEVAL-MKI109Vx motherboard. This connectivity allows for straightforward interfacing with a wide range of microcontroller units (MCUs).

For developers looking to jump-start their projects, the STEVAL-MKI155V3 offers a convenient solution. It includes the necessary software drivers and is supported by the Unico GUI (Graphical User Interface), which provides a user-friendly platform for configuring the sensors' parameters, as well as for data logging and analysis. This level of support accelerates the development process, enabling rapid prototyping and testing.

The STEVAL-MKI155V3 is not only a powerful tool for professionals but also an educational asset for students and hobbyists looking to deepen their understanding of sensor technology. With its ease of use and comprehensive support, the STEVAL-MKI155V3 adapter board is an indispensable component for anyone working on cutting-edge sensor applications.

You May Also Be Interested in

Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess