EN
  • EN
  • DE

LAN9117-MT

Part No LAN9117-MT
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTRLR 10/100 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose Controller
Standards 10/100 Base-T/TX PHY
Supply Voltage - Operating 3.3V
Temperature Range - Operating 0°C to 70°C
Case / Package 100-TQFP (14x20)
Win Source Part Number 205957-LAN9117-MT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAN9117-MT CAD Model

Description

Microchip Technology's LAN9117-MT Ethernet Controller

The LAN9117-MT is a high-performance, full-featured Ethernet controller designed by Microchip Technology to offer a reliable and efficient solution for embedded applications that require network connectivity. This versatile controller is optimized for use in a variety of industrial, automotive, and consumer applications where system reliability and data integrity are critical.

Key Features

  • High-Speed Ethernet: The LAN9117-MT supports 10/100 Mbps Ethernet speeds, ensuring fast and efficient data transfer for network communications.
  • Flexible Interface Options: With a versatile interface, the device can be easily integrated with various microcontrollers and processors, making it a flexible choice for system designers.
  • Integrated PHY: It comes with an integrated Ethernet PHY, reducing the need for external components and simplifying the design process.
  • Low Power Consumption: Designed with power efficiency in mind, the LAN9117-MT is ideal for applications where power conservation is crucial.
  • Advanced Buffer Management: This controller features a sophisticated buffer management system that enhances data flow and network throughput.
  • Hardware Security: The device includes hardware-based security features to protect against unauthorized access and data tampering.

Applications

The LAN9117-MT Ethernet controller is suitable for a broad range of applications, including:

  • Industrial automation and control systems
  • Automotive diagnostics and infotainment systems
  • Consumer electronics, such as smart home devices and gaming consoles
  • Networked communication devices
  • Embedded systems requiring network connectivity

Technical Specifications

Microchip's LAN9117-MT is built to meet the rigorous demands of modern networked devices. It supports both half and full-duplex modes, includes a high-performance SRAM-like slave interface, and is compliant with IEEE 802.3/802.3u standards. The device is available in a 128-pin TQFP (Thin Quad Flat Package), providing a compact footprint for space-constrained applications.

As a product of Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the LAN9117-MT is backed by the company's commitment to quality and long-term reliability.

You May Also Be Interested in

Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8642 $63.4568
9+ $13.0169 $117.1521
14+ $12.6101 $176.5414
19+ $12.2033 $231.8627
25+ $11.7965 $294.9125
33+ $10.5761 $349.0113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess