Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 31 Weeks
Features 2 Rectangular Connectors - Housings Receptacle Black 0.100" (2.54mm)
Manufacturer TE Connectivity
Series AMPMODU Mod II
Package Bulk
Mounting Free Hanging (In-Line)
Family Name 2803
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number -280358-CSI, 280358-ND, A113274, -280358-SI, -280358-LSI, Q1078798
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906127-280358
Ultra Librarian 3D Model Ultra Librarian 280358 CAD Model

Description

The 280358 is a rectangular connector manufactured by TE Connectivity. Rectangular connectors provide a multi-pin connection solution used across various industries for signal, power, and data transmission. These connectors are designed to establish reliable and secure electrical connections, and are often chosen for their high density and robustness.

Applications:

  • Industrial Automation: Connects sensors, actuators, and control modules in industrial equipment.
  • Aerospace and Defense: Provides reliable connections in avionics, radar systems, and communication equipment.
  • Automotive Electronics: Used in engine control units (ECUs), infotainment systems, and safety systems.
  • Medical Devices: Connects medical imaging equipment, patient monitoring systems, and diagnostic tools.
  • Telecommunications: Provides connections in networking equipment, servers, and communication infrastructure.

Features:

  • Rectangular Shape: Offers high-density pin arrangements for compact designs.
  • Multiple Contacts: Supports the simultaneous transmission of multiple signals or power lines.
  • Durable Housing: Provides mechanical protection and environmental resistance.
  • Polarization: Ensures correct mating and prevents misconnections.
  • Various Termination Options: Available with solder, crimp, wire wrap, or insulation displacement (IDC) terminations.

Benefits:

  • Reliable Connections: Ensures stable and consistent electrical performance.
  • Space Saving: High-density design minimizes board space requirements.
  • Easy Installation: Facilitates quick and efficient assembly.
  • Versatile: Suitable for a wide range of applications and environments.
  • Cost Effective: Provides a cost-efficient solution for multi-pin connections.

Additional Details:

Specific details regarding the 280358 connector, such as the number of contacts, contact plating material (e.g., gold, tin), voltage and current ratings, wire gauge compatibility, and operating temperature range, are available in the TE Connectivity product datasheet. The connector likely features a locking mechanism or other retention features to ensure secure mating. It's crucial to consult the datasheet to verify compatibility with mating connectors and to follow TE Connectivity's recommended installation procedures for optimal performance and reliability.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN HEADER R/A 30POS 2MM / Connector Header Through Hole, Right Angle 30 position 0.079" (2.00mm)
Need more? Email Us
ECAD model for DF11-30DP-2DS(24)
Samtec Inc.
CONN HDR 120POS SMD GOLD / 120 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $9.1161
ECAD model for QTH-060-02-F-D-A
TE Connectivity
CONN PLUG 4POS IDC GOLD / 4 Position Rectangular Plug Connector IDC Gold
Lowest to $3.6669
ECAD model for 2-1473562-4
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM
Need more? Email Us
ECAD model for TST-105-02-G-D
TE Connectivity
M-U-M-N-LPLUGCABLECLAMP / Connector Cable Clamp For Mini-Universal MATE-N-LOK Series
Lowest to $0.9616
ECAD model for 316454-1
TE Connectivity
CAP PIN ASSY, 4P, FLANGE, SEALED / 4 Rectangular Connectors - Housings Plug Blue 0.209" (5.30mm)
Lowest to $9.8497
ECAD model for 2339729-1
TE Connectivity
CONN TERMINATE COVER 30POS .050 / Connector Cap (Cover) For AMPMODU 50/50 Grid Series
Lowest to $1.9314
ECAD model for 104891-3
TE Connectivity
CONN HEADER R/A 3POS 3.96MM / Connector Header Through Hole, Right Angle 3 position 0.156" (3.96mm)
Need more? Email Us
ECAD model for 87655-3
Hirose Electric Co Ltd
CONN HDR 60POS R/A SMD GOLD / 60 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold
Lowest to $3.5560
ECAD model for FX18-60P-0.8SH

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention