Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083324-OPO7CP
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPO7CP CAD Model

Description

Introducing the OPO7CP Precision Operational Amplifier

The OPO7CP is a high-performance operational amplifier developed by Analog Devices Inc., designed to cater to a wide array of applications requiring precise signal conditioning. This op-amp stands out due to its exceptional linearity, low noise, and stable behavior over varying temperatures and power supply variations.

Key Features

  • Low Offset Voltage: The OPO7CP boasts an ultra-low input offset voltage, minimizing errors in signal processing and ensuring high accuracy in instrumentation.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a broad range of frequencies, making it versatile for various applications.
  • Low Noise Performance: Its low noise characteristics make it ideal for audio applications and other sensitive electronic circuits where noise can be a critical factor.
  • Stable with Capacitive Loads: The OPO7CP is designed to remain stable even with capacitive loads, ensuring reliable performance in feedback and buffering circuits.

Applications

The OPO7CP is well-suited for a variety of applications, including:

  • Precision data acquisition systems
  • Instrumentation amplifiers
  • Active filters and integrators
  • Professional audio equipment
  • Analog computing

Technical Specifications

Some of the technical specifications of the OPO7CP include:

  • Supply Voltage Range: ±3 V to ±18 V
  • Input Offset Voltage: 75 µV max
  • Input Bias Current: 4 nA max
  • Slew Rate: 2.8 V/µs
  • Common-Mode Rejection Ratio (CMRR): 106 dB
  • Power Consumption: 725 µW

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the OPO7CP is no exception. This operational amplifier is built to meet stringent industry standards, ensuring long-term stability and performance for critical applications.

Whether you're designing precision instrumentation, high-fidelity audio systems, or any other application demanding the utmost in op-amp performance, the OPO7CP from Analog Devices Inc. is a choice that promises to deliver exceptional results.

You May Also Be Interested in

NXP / Nexperia
P1023 480/320/667 Sp St We Pbfr
Lowest to $36.5585
ECAD model for P1023SSE5CFB
Pericom
Need more? Email Us
ECAD model for PI74FCT373ATSX
Qorvo US Inc.
Need more? Email Us
ECAD model for QM25008
NXP / Nexperia
Lowest to $2.3763
ECAD model for PN65TEV1207D65AF0
Protek Devices
Lowest to $0.0499
ECAD model for PRSB6.8C-LF-T710
Rohm Semiconductor
ESD Suppressor Diode Zener Uni-Dir 13V 2-Pin VMN T/R
Lowest to $0.1100
ECAD model for RSAC18CST2RA
Pericom
5-V, 1: 1 (SPST), 4-channel general-purpose FET bus switch with st&ard '125-type pinout 14-SOIC -40 to 85
Lowest to $0.6437
ECAD model for PI5C3125WX
Qorvo US Inc.
RF Amp Chip Single Power Amplifier 5925MHz 3.6V 20-Pin QFN T/R
Lowest to $3.6557
ECAD model for RFPA5532TR13
NXP / Nexperia
IC DRVR 7 SEGMENT 48TSSOP / LCD Driver 48-TSSOP
Need more? Email Us
ECAD model for PCF8551BTT/AJ

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention