EN
  • EN
  • DE

LAN88730AMR-C-V01

Part No LAN88730AMR-C-V01
Manufacturer Microchip Technology
Catalog Ethernet Interface
Description Ethernet PHY, 100Mbps, -40 to 105°C, VQFN-32, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972574-LAN88730AMR-C-V01
Categories Ethernet Interface
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LAN88730AMR-C-V01 CAD Model

Description

Microchip Technology's LAN88730AMR-C-V01: A Compact, High-Performance Ethernet Controller

The LAN88730AMR-C-V01 from Microchip Technology is a sophisticated Ethernet controller that is designed to offer a seamless and high-speed networking solution for embedded systems. This compact and efficient controller is an ideal choice for designers looking to integrate Ethernet connectivity into their applications with minimal hassle and maximum performance.

Key Features:

  • High-Speed Ethernet: The LAN88730AMR-C-V01 supports fast Ethernet speeds, ensuring quick data transfer rates for your applications.
  • Compact Footprint: Its small form factor makes it easy to include in space-constrained designs without sacrificing functionality or performance.
  • Low Power Consumption: Designed with energy efficiency in mind, this controller helps to reduce power usage, making it suitable for power-sensitive applications.
  • Robust Connectivity: With robust link stability and reliable data transmission, the LAN88730AMR-C-V01 ensures consistent network connectivity.
  • Easy Integration: The device is designed for straightforward integration into existing systems, reducing development time and complexity.

Applications:

The LAN88730AMR-C-V01 is versatile and can be used in a variety of applications, including:

  • Industrial automation and control systems
  • Consumer electronics
  • Smart home devices
  • Automotive infotainment
  • Embedded computing systems

Technical Specifications:

Here are some of the technical specifications that outline the capabilities of the LAN88730AMR-C-V01:

  • Support for 10/100 Mbps Ethernet
  • Low-power operation modes
  • Integrated Ethernet PHY for direct connection to physical media
  • Small package size for space-efficient designs

In conclusion, the LAN88730AMR-C-V01 Ethernet controller from Microchip Technology is a powerful solution for adding Ethernet connectivity to a wide range of electronic devices. Its combination of high-speed data transfer, low power consumption, and compact design makes it an excellent choice for design engineers looking to enhance their products with reliable network communication capabilities.

You May Also Be Interested in

Intel
I/O Controller 1-CH 1-Port Tape and Reel
Need more? Email Us
Renesas Electronics America
UPD800232F1-014-HN2-A ERTEC400
Need more? Email Us
Intel
IC Redriver Ethernet 4CH 100QFP
Need more? Email Us
Microchip Technology
Ethernet PHY, 100Mbps, -40 to 105°C, VQFN-32, RoHS
Lowest to $5.4135
Intel
Ethernet CTLR Single Chip 100Mbps/1000Mbps/10000Mbps 576-Pin FCBGA
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 48QFN / 1/1 Transceiver Full Ethernet 48-QFN (7x7)
Lowest to $16.5896
Microchip Technology
IC ETHERNET SWITCH 5PORT 128QFP / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 128-PQFP (14x20)
Need more? Email Us
Intel
Need more? Email Us
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $9.8643

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7599 $51.8391
22+ $4.7261 $103.9742
33+ $4.5784 $151.0872
46+ $4.4307 $203.8122
59+ $4.2831 $252.7029
79+ $3.8400 $303.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,949 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess