EN
  • EN
  • DE

LAN8670B1-E/LMX

Part No LAN8670B1-E/LMX
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description 10BASE-T1S PHY TRANSCEIVER WITH  /  1/1 Transceiver Full, Half Ethernet 32-VQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tray
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Duplex Full, Half
Receiver Hysteresis 230 mV
Data Rate 10Mbps
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-LAN8670B1-E/LMX
Standard Package 490
Win Source Part Number 964568-LAN8670B1-E/LMX
Ultra Librarian 3D Model Ultra Librarian LAN8670B1-E/LMX CAD Model

Description

The LAN8670B1-E/LMX is a high-performance, small-footprint, single-port Ethernet physical layer transceiver (PHY) from the industry-leading manufacturer Microchip Technology. Designed for the fast-evolving demands of network connectivity, this device is perfect for applications that require reliable and efficient Ethernet communication.

Key Features

  • High-Speed Ethernet: Supports 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet standards, enabling versatile use in a wide range of network environments.
  • Energy Efficient: Incorporates Energy Efficient Ethernet (EEE) technology compliant with IEEE 802.3az, which significantly reduces power consumption during periods of low data activity.
  • Robust Performance: Integrated cable diagnostics and link status change wake-up detect provide advanced features for system reliability and maintenance.
  • Compact Design: Available in a compact form factor, making it ideal for space-constrained applications.
  • Easy Integration: The device is designed for simple integration into various system designs, thanks to its industry-standard interfaces and small package size.

Applications

The LAN8670B1-E/LMX is suited for a diverse range of applications, including:

  • Embedded systems
  • Industrial automation
  • Automotive infotainment and diagnostics
  • Consumer electronics
  • Networked home appliances

Technical Specifications

With support for RGMII (Reduced Gigabit Media Independent Interface), the LAN8670B1-E/LMX offers a streamlined interface for connecting to MAC (Media Access Control) layers in Gigabit Ethernet environments. The PHY also features Auto-MDIX support, accommodating both straight-through and crossover cable types without the need for manual switching.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term customer support. The LAN8670B1-E/LMX is backed by Microchip's extensive technical support and documentation, ensuring that developers have access to the resources they need to successfully integrate the PHY into their products.

For more information on the LAN8670B1-E/LMX, including datasheets, technical resources, and ordering information, visit Microchip Technology's official website or contact your local Microchip sales representative.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.6400 $76.6400
2+ $62.8840 $125.7680
3+ $60.9193 $182.7579
4+ $58.9535 $235.8140
6+ $56.9889 $341.9334
7+ $51.0937 $357.6559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,257 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess