Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Protocol Ethernet
Function Controller
Standards 10/100/1000 Base-T PHY
Voltage - Supply 1.2V, 2.5V, 3.3V
Current - Supply 1 ~ 4mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-SQFN (6x6)
Base Product Number LAN7800
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 969217-LAN7800T/VSX
Ultra Librarian 3D Model Ultra Librarian LAN7800T/VSX CAD Model

Description

Microchip Technology's LAN7800T/VSX: High-Performance USB 3.1 to Ethernet Controller

The LAN7800T/VSX from Microchip Technology is an advanced USB 3.1 Gen 1 to 10/100/1000 Ethernet controller that offers a high-performance and cost-effective solution for integrating Ethernet connectivity into a wide range of applications. Designed for seamless integration with a variety of host systems, the LAN7800T/VSX is ideal for consumer electronics, embedded systems, and enterprise solutions that require reliable network connectivity with fast data transfer rates.

This versatile Ethernet controller boasts an array of features that cater to the demanding needs of modern networked devices. With support for the USB 3.1 Gen 1 interface, it can deliver data transfer speeds of up to 5 Gbps, ensuring that connected devices can handle large data transfers efficiently and without bottlenecking. The LAN7800T/VSX is also backward compatible with USB 2.0 and 1.1, offering flexibility for devices with different USB capabilities.

At the heart of the LAN7800T/VSX is its high-performance Ethernet MAC and PHY, which provide robust and reliable network communication. The controller supports a wide range of Ethernet standards, including IEEE 802.3, 802.3u, and 802.3ab, ensuring compatibility with most network infrastructures. Additionally, it features advanced functionalities such as checksum offload engine, jumbo frame support, and full duplex operation with flow control, which help to optimize network traffic and reduce CPU load on the host system.

For enhanced network security, the LAN7800T/VSX comes equipped with features like VLAN tagging and filtering, as well as support for SNMP for network management. The controller also offers a comprehensive set of power management features, including Energy-Efficient Ethernet (IEEE 802.3az) and various wake-on-LAN (WoL) functions, making it an eco-friendly choice for energy-conscious designs.

With its compact form factor and low-power consumption, the LAN7800T/VSX is an excellent choice for portable and space-constrained applications. Its robust design and extensive support ensure that it can meet the rigorous demands of both consumer and industrial applications, making it a top choice for designers looking for a reliable and high-performing USB to Ethernet solution.

You May Also Be Interested in

Maxim Integrated
IC USB PERIPH/HOST CNTRL 32TQFP
Lowest to $82.7273
ECAD model for MAX3421EEHJ+T
Microchip Technology
High-Performance 16-bit Non-PCI 10/100 Ethernet Controller with Variable Voltage I/O | IC CONTROLLER ETHERNET 56QFN
Lowest to $6.7031
ECAD model for LAN9221I-ABZJ
Maxim Integrated
RS232, RS485 Controller 28-QSOP
Lowest to $35.8567
ECAD model for MAX3140CEI+
Maxim Integrated
Full Speed USB Peripheral/Host Controller USB 2.0 3.3V 32-Pin TQFP / IC USB PERIPH/HOST CNTRL 32TQFP
Lowest to $76.8182
ECAD model for MAX3421EEHJ
Silicon Labs
USBXpress Family
Lowest to $4.1053
ECAD model for CP2102N-A01-GQFN28
Maxim Integrated
IC USB PERIPH CONTROLLER 32LQFP
Lowest to $44.6113
ECAD model for MAX3420EECJ+
Texas Instruments
IEEE 1394-1995 and P1394a Compliant General-Purpose Link-Layer Controller
Lowest to $49.7537
ECAD model for TSB12LV32TPZEP
Broadcom Limited
IC ETHERNET SWITCH I2C/SPI / Ethernet Switch IEEE 802.3, 10/100 Base-FX/T/TX PHY I²C, SPI Interface
Need more? Email Us
ECAD model for BCM53112MB0ILFBG
Maxim Integrated
RS232, RS485 Controller 28-SOIC W
Need more? Email Us
ECAD model for MAX3111ECWI+G36

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4730 $62.3650
10+ $10.2343 $102.3430
16+ $9.9144 $158.6304
21+ $9.5946 $201.4866
27+ $9.2748 $250.4196
37+ $8.3153 $307.6661
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,230 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention