Products specifications Report Issue?

Type LED
Lens Color Blue
Lens Transparency Clear
Panel Cutout Shape Round
Panel Cutout Dimensions 1.20" (30.50mm)
Lens Size 35.00mm Dia
Lens Style Round with Flat Top
Termination Style Screw Terminal
Ingress Protection IP65
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1560450-704.006.618
Ultra Librarian 3D Model Ultra Librarian 704.006.618 CAD Model

You May Also Be Interested in

Bivar Inc.
PNL MNT BLUE W/WIRE 12\
Need more? Email Us
ECAD model for MPC3BWDW12.0
Visual Communications Company - VCC
INDICATOR NEON RED PANEL MNT
Need more? Email Us
ECAD model for 6010QM1
Lumex Opto/Components Inc.
LED 4.9MM FLAT TOP GREEN PANELMT
Need more? Email Us
ECAD model for SSI-LXH387GD
Visual Communications Company - VCC
INDICATOR NEON AMBER PANEL MNT
Need more? Email Us
ECAD model for 1050QC3
Bivar Inc.
LED PANEL INDICATOR GREEN 2.1V
Need more? Email Us
ECAD model for MPC5GDW12.0
Lumex Opto/Components Inc.
LED 3MM RED DIFF PANEL MOUNT
Need more? Email Us
ECAD model for SSI-LXR3612ID
Apem Inc.
INDICATOR 12V 8MM PROMINENT GRN
Need more? Email Us
ECAD model for Q8P1BXXG12E
Apem Inc.
LED PM INDICATOR FLUSH GREEN
Need more? Email Us
ECAD model for Q8F3BXXG24E
Visual Communications Company - VCC
INDICATOR NEON GREEN PANEL MNT
Need more? Email Us
ECAD model for 1052QC5

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention