EN
  • EN
  • DE

STPS20M60SG-TR

Part No STPS20M60SG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 20A D2PAK  /  Diode Schottky 60 V 20A Surface Mount D²PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 565 mV @ 20 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 125 µA @ 60 V
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Operating Temperature - Junction 150°C (Max)
Base Product Number STPS20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-12296-1,STPS20M60SGTR,497-12296-6,497-12296-2
Standard Package 1,000
Win Source Part Number 987374-STPS20M60SG-TR
Ultra Librarian 3D Model Ultra Librarian STPS20M60SG-TR CAD Model

Description

STPS20M60SG-TR - Power Schottky Rectifier by STMicroelectronics

The STPS20M60SG-TR is a robust and high-performance Power Schottky Rectifier designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is engineered to meet the needs of applications requiring efficient and fast switching capabilities, along with a high level of reliability.

Key Features

  • High Junction Temperature: Capable of operating at a junction temperature of up to 175°C, the STPS20M60SG-TR guarantees performance stability under extreme conditions.
  • Low Forward Voltage Drop: Its low forward voltage drop (Vf) minimizes power loss and improves efficiency, making it suitable for high-efficiency power supplies.
  • Avalanche Rated: This rectifier is avalanche rated, which means it can safely handle brief overvoltage conditions, ensuring additional protection for sensitive circuits.
  • High Surge Current Capability: With a high surge current capability, the STPS20M60SG-TR is able to withstand significant current spikes without performance degradation.
  • Insulated Package: The device comes in an insulated package, providing electrical isolation from the heatsink and enhancing safety during operation.

Applications

The STPS20M60SG-TR is ideal for a wide range of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Power management devices

Technical Specifications

Some of the key technical specifications of the STPS20M60SG-TR include:

  • Average forward current: 20 A
  • Repetitive peak reverse voltage: 60 V
  • Non-repetitive peak forward current: 180 A
  • Forward voltage drop: 0.61 V at 20 A
  • Operating junction temperature range: -40°C to +175°C

The STPS20M60SG-TR is a testament to STMicroelectronics' commitment to providing high-quality components that enhance the efficiency and reliability of electronic systems. Its combination of ruggedness, thermal performance, and electrical characteristics makes it a top choice for designers seeking to optimize their power circuitry.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6610 $52.8800
185+ $0.5424 $100.3440
290+ $0.5254 $152.3660
395+ $0.5085 $200.8575
510+ $0.4915 $250.6650
685+ $0.4407 $301.8795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,534 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess