EN
  • EN
  • DE

KSZ9567RTXI-TR

Part No KSZ9567RTXI-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 7PORT 128TQFP / Ethernet Switch 10/100/1000 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 10/100/1000 Base-T PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 128-TQFP Exposed Pad
Supplier Device Package 128-TQFP-EP (14x14)
Base Product Number KSZ9567
Other Names KSZ9567RTXI-CT,KSZ9567RTXI-DKR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261700-KSZ9567RTXI-TR
Ultra Librarian 3D Model Ultra Librarian KSZ9567RTXI-TR CAD Model

Description

Microchip Technology KSZ9567RTXI-TR Ethernet Switch

The Microchip Technology KSZ9567RTXI-TR is a robust and versatile Ethernet switch designed to cater to the demanding requirements of automotive, industrial, and enterprise networking applications. This high-performance switch integrates seven ports, which include five 10/100/1000 Mbps Gigabit Ethernet ports and two 100/1000 Mbps SGMII/RGMII ports, offering a flexible interface for a wide range of connectivity options.

Built with a focus on reliability and efficiency, the KSZ9567RTXI-TR features advanced network management capabilities, including Quality of Service (QoS) support, which ensures prioritization of critical data traffic, making it ideal for applications where data integrity and timely delivery are paramount. Its non-blocking switch fabric ensures seamless data flow even under high traffic conditions, while the support for IEEE 1588v2 Precision Time Protocol (PTP) provides accurate time synchronization across the network, which is crucial for time-sensitive applications.

The switch is equipped with an array of security features such as MAC address filtering, VLAN support, and port-based authentication, which help to maintain a secure network environment by preventing unauthorized access and ensuring data segregation. Additionally, the KSZ9567RTXI-TR supports various green Ethernet features, including Energy Efficient Ethernet (EEE) and Wake-on-LAN (WoL), which contribute to reduced power consumption and enhanced energy efficiency.

The KSZ9567RTXI-TR comes in a compact 128-pin package, making it suitable for space-constrained environments. It is also designed to withstand harsh conditions, operating within an industrial temperature range of -40°C to +85°C, which guarantees reliable performance in extreme environments.

Overall, the Microchip Technology KSZ9567RTXI-TR Ethernet switch is a high-quality, feature-rich networking solution that offers a perfect blend of performance, security, and energy efficiency, making it an excellent choice for a wide range of networking applications.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Maxim Integrated
Lowest to $10.0855
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9553 $62.8659
6+ $17.1941 $103.1646
10+ $16.6568 $166.5680
13+ $16.1195 $209.5535
17+ $15.5821 $264.8957
22+ $13.9702 $307.3444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess