EN
  • EN
  • DE

LT1195CS8#PBF

Part No LT1195CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP-AMP LOW-PWR HI-SPEED 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications General Purpose
Number of Circuits 1
Slew Rate 165 V/μs
Operating Supply Current 12mA
Channel Output Current 20mA
Supply Voltage - Operating 4.75 V to 16 V, ±2.38 V to 8 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 136920-LT1195CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1195CS8#PBF CAD Model

Description

Product Overview: LT1195CS8#PBF

The LT1195CS8#PBF is a high-performance operational amplifier (op-amp) from Linear Technology, designed to cater to a wide array of applications requiring precision, speed, and reliability. This particular component is housed in an 8-lead SOIC package, providing a compact footprint suitable for space-constrained designs.

Key Features

  • High Gain Bandwidth: The LT1195CS8#PBF boasts a high gain bandwidth product, ensuring excellent performance for high-speed signal processing applications.
  • Low Distortion: With its low distortion characteristics, this op-amp is ideal for audio applications and other sensitive analog circuits where signal integrity is paramount.
  • Single Supply Operation: The ability to operate on a single supply voltage makes this device versatile and suitable for various systems, simplifying power supply design.
  • Wide Supply Range: The LT1195CS8#PBF can operate across a wide supply range, accommodating different levels of system power availability and flexibility in design.
  • Robust Output Drive: This op-amp can drive significant loads, making it a robust choice for applications that require driving capacitive loads or where high output current is needed.

Applications

The LT1195CS8#PBF is a versatile component that can be used in a variety of applications, including but not limited to:

  • High-speed data acquisition systems
  • Video and imaging equipment
  • Audio processing circuits
  • Active filters and buffers
  • Telecommunications equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1195CS8#PBF is no exception. The product is built to meet high standards, ensuring reliable performance in demanding environments. Its robust design is suited for both commercial and industrial applications, where consistent operation is critical.

Conclusion

In conclusion, the LT1195CS8#PBF from Linear Technology is a high-quality operational amplifier that offers a blend of speed, precision, and reliability. Its wide supply range, low distortion, and ability to drive heavy loads make it an excellent choice for designers looking for a versatile and dependable component for their electronic designs.

You May Also Be Interested in

Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Analog Devices Inc.
IC OP AMP
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess