EN
  • EN
  • DE

MCP79510-I/MS

Part No MCP79510-I/MS
Manufacturer Microchip Technology
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR SPI 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Type Clock/Calendar
Features Alarm, EEPROM, Leap Year, Square Wave Output, SRAM, Unique ID
Memory Size 64B
Date Format YY-MM-DD-dd
Interface SPI
Voltage - Supply 1.8V ~ 3.6V
Voltage - Supply, Battery 1.3V ~ 3.6V
Current - Timekeeping (Max) 1µA @ 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number MCP79510
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846015-MCP79510-I/MS
Ultra Librarian 3D Model Ultra Librarian MCP79510-I/MS CAD Model

Description

Microchip Technology MCP79510-I/MS Overview

The MCP79510-I/MS from Microchip Technology is a high-performance Real-Time Clock/Calendar (RTCC) integrated circuit, designed to meet the timekeeping needs of sophisticated electronic applications. Encapsulated in an 8-MSOP (Mini Small Outline Package), this compact and versatile component is a perfect fit for space-constrained systems requiring accurate time and date information.

The device features a battery-backed non-volatile memory and a wealth of timekeeping features that make it highly adaptable to a wide range of applications, including industrial control systems, smart energy meters, medical devices, and consumer electronics. With a built-in digital trimming capability, the MCP79510-I/MS compensates for crystal aging and temperature drift, ensuring high-precision timekeeping over the product's lifespan.

The MCP79510-I/MS operates over a wide voltage range and includes a multitude of functionalities such as a programmable clock output, alarms, power-fail timestamp, and a versatile serial interface for communication. The device can be interfaced with microcontrollers or processors via the industry-standard SPI bus, facilitating easy integration into existing designs.

Key features of the MCP79510-I/MS include:

  • Battery-backed non-volatile timekeeping and configuration memory
  • Digital trimming for accuracy adjustment
  • Multiple alarms with hardware interrupt outputs
  • Low-power consumption suitable for battery-powered applications
  • Extended temperature range for operation in diverse environments
  • Secure unique ID for network node identification or asset tracking

The MCP79510-I/MS is not just a timekeeping device but also a critical component for data logging and time-stamping events in embedded systems. Its robust feature set ensures that it can meet the stringent requirements of modern electronic applications that demand reliable and precise time management.

You May Also Be Interested in

Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3871 $50.1291
52+ $1.9586 $101.8472
80+ $1.8974 $151.7920
109+ $1.8362 $200.1458
141+ $1.7750 $250.2750
189+ $1.5914 $300.7746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,001 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess