EN
  • EN
  • DE

KSZ8995MAI

Part No KSZ8995MAI
Manufacturer Microchip Technology
Catalog Specialized ICs
Description Ethernet Switch 5-Port 100Mbps 128-Pin PQFP Tray / IC SWITCH 5-PORT 10/100 128QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting SMD (SMT)
Case / Package 128-PQFP (14x20)
Win Source Part Number 002237-KSZ8995MAI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name KS8995
Introduction Date June 01, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian KSZ8995MAI CAD Model

Description

Microchip Technology's KSZ8995MAI: A Versatile Networking Solution

The KSZ8995MAI is a robust integrated switch from Microchip Technology, designed to cater to the growing needs of networked devices. This state-of-the-art product features a 5-port switch with four integrated 10/100Mbps PHYs, offering exceptional performance and reliability for a variety of networking applications.

Key Features

  • Five-Port Switch: The KSZ8995MAI includes a five-port switch that provides high-speed networking capabilities. Four of these ports feature auto-negotiation 10/100Mbps PHYs, while the fifth port is implemented via an MII interface for flexible connectivity options.
  • Advanced Switch Capabilities: It comes with features such as IEEE 802.1q VLAN support, QoS with four priority queues, IGMP snooping, and more, making it suitable for multimedia and real-time applications.
  • Energy Efficient: The device supports Energy Efficient Ethernet (EEE) as per IEEE 802.3az standards, enabling reduced power consumption during periods of low data activity, which is crucial for energy-saving in modern network environments.
  • Robust Security: Security features include MAC address filtering, network storm protection, and 802.1X port-based authentication, ensuring secure network access and protection against unauthorized use.
  • Easy Management: The KSZ8995MAI can be managed via SPI or I²C interfaces, allowing for easy integration and management within a system.

Applications

With its versatile feature set, the KSZ8995MAI is ideal for a wide range of applications, including:

  • Home Networking Equipment
  • Internet of Things (IoT) Devices
  • Networked Printers and Multifunction Devices
  • Set-Top Boxes and Digital Media Adapters
  • Gateway and Router Applications

Conclusion

The Microchip Technology KSZ8995MAI is a comprehensive networking solution that combines performance, efficiency, and security. Its advanced features and flexible management options make it a top choice for designers and engineers looking to create or upgrade networked systems. Whether for home use, office environments, or industrial applications, the KSZ8995MAI is a reliable cornerstone for any network infrastructure.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4033 $57.0165
11+ $9.3566 $102.9226
17+ $9.0642 $154.0914
23+ $8.7718 $201.7514
30+ $8.4794 $254.3820
40+ $7.6022 $304.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,885 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess