EN
  • EN
  • DE

BB505B

Part No BB505B
Manufacturer Siemens
Catalog Custom Parts (B - D)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1129134-BB505B
Categories Custom Parts
Manufacturer Siemens
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BB505B CAD Model

Description

The BB505B is a variable capacitance diode, also known as a varactor diode, manufactured by Siemens (now Infineon Technologies). Varactor diodes are semiconductor devices whose capacitance varies with the voltage applied to their terminals. This property makes them useful in a variety of RF and microwave applications.

Applications

  • Voltage-Controlled Oscillators (VCOs): Used to tune the frequency of oscillators in RF circuits.
  • Frequency Synthesizers: Employed in phase-locked loops (PLLs) for precise frequency control.
  • Tunable Filters: Utilized to create filters with adjustable center frequencies.
  • Automatic Frequency Control (AFC) Circuits: Used to maintain the stability of oscillator frequencies.
  • RF Tuning: Employed in radios and other RF devices for tuning to different frequencies.

Features

  • Variable Capacitance: Capacitance varies with applied voltage.
  • High Tuning Ratio: Offers a wide range of capacitance variation.
  • Low Series Resistance: Minimizes signal loss and improves performance.
  • Fast Response Time: Provides quick response to changes in voltage.
  • Small Size: Compact package for high-density circuit layouts.

Benefits

  • Precise Frequency Control: Enables precise tuning of oscillator frequencies.
  • Wide Tuning Range: Allows for a broad range of frequency adjustment.
  • Improved Signal Quality: Minimizes signal loss and distortion.
  • Fast Tuning: Provides rapid frequency adjustments.
  • Compact Design: Facilitates miniaturization of electronic devices.

Additional Details

The BB505B varactor diode is characterized by its high tuning ratio, which allows for a wide range of frequency variation. Its low series resistance minimizes signal loss and ensures optimal performance in RF circuits. The diode is typically packaged in a small, surface-mount package for easy integration into modern electronic devices. The operating voltage range is typically specified in the datasheet and should be adhered to for proper operation. This varactor diode is designed to provide reliable and stable performance in a variety of applications.

You May Also Be Interested in

Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
TDK Corporation
Lowest to $0.4590
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess